EN
  • EN
  • DE

LTC694CN8#PBF

Part No LTC694CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 4.65V 1 Active Low Automotive 8-Pin PDIP N Tube / IC MPU SUPERVISORY CIRCUIT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 784471-LTC694CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC694
Introduction Date March 30, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC694CN8#PBF CAD Model

Description

The LTC694CN8#PBF is a robust, high-performance microprocessor supervisory circuit produced by Linear Technology, designed to maintain system integrity during power failures or unexpected system shutdowns. This component is a crucial part of any microprocessor-based system, ensuring that the microprocessor and associated circuitry have a proper power-on reset and are protected against voltage fluctuations.

Key Features

  • Precision Monitoring: The LTC694CN8#PBF offers precise monitoring of power supply voltages, ensuring that the connected microprocessor is always operating within safe voltage levels.
  • Reset Time Delay: It includes an adjustable reset time delay, which provides designers with the flexibility to set the reset timeout period according to their system requirements.
  • Low Power Consumption: This device is designed for low power consumption, making it suitable for battery-powered applications where power efficiency is critical.
  • Versatile Voltage Range: The LTC694CN8#PBF operates over a wide voltage range, accommodating various types of systems and power supply configurations.
  • Watchdog Timer: A built-in watchdog timer ensures that the system will reset if the microprocessor becomes unresponsive or enters an erroneous state.

Applications

The LTC694CN8#PBF is ideal for use in a variety of applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Portable battery-powered equipment
  • Industrial controllers

Package and Reliability

The LTC694CN8#PBF comes in an 8-pin PDIP package, which is widely used and recognized for its ease of handling and robustness. Linear Technology ensures high reliability and performance of the LTC694CN8#PBF, which is backed by their reputation in the industry for producing high-quality power management solutions.

Conclusion

In conclusion, the LTC694CN8#PBF from Linear Technology is an essential component for any system requiring reliable voltage monitoring and processor supervision. Its combination of features, such as precision voltage monitoring, adjustable reset delay, and low power consumption, make it a versatile choice for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess