EN
  • EN
  • DE

LTC6930CMS8-5.00#TRPBF

Part No LTC6930CMS8-5.00#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 5MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 5MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 579μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 117943-LTC6930CMS8-5.00#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6930CMS8-5.00#TRPBF CAD Model

Description

LTC6930CMS8-5.00#TRPBF - High Precision Silicon Oscillator

The LTC6930CMS8-5.00#TRPBF is a high precision, fixed-frequency silicon oscillator from Linear Technology, a brand of Analog Devices, designed to provide a stable and reliable clock signal for various electronic applications. This series of oscillators is characterized by its low power consumption, high accuracy, and ease of use, making it an ideal solution for portable and battery-powered devices, as well as for more demanding industrial applications.

Key Features

  • Frequency: The oscillator is set to a fixed frequency of 5.00MHz, offering a stable time base for digital circuits without the need for external tuning components.
  • Supply Voltage Range: It operates over a wide supply voltage range of 2.25V to 5.5V, providing versatility in different system voltage levels and ensuring compatibility with both 3V and 5V logic.
  • Low Power Consumption: Designed for power-sensitive applications, the LTC6930 series boasts low power consumption, which is critical for extending battery life in portable devices.
  • High Accuracy: With a precision of ±0.5% over the entire temperature range, the oscillator maintains a consistent frequency, which is crucial for timing-sensitive tasks.
  • Temperature Stability: The device is designed to perform reliably across a wide temperature range, making it suitable for challenging environmental conditions.
  • Packaging: The LTC6930CMS8-5.00#TRPBF comes in a compact MSOP-8 package, which is ideal for space-constrained applications.

Applications

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Automotive electronics
  • Industrial and medical instrumentation
  • Microcontroller clock generation

The LTC6930CMS8-5.00#TRPBF represents a reliable and efficient solution for designers looking to integrate a fixed-frequency clock source into their systems without the need for external components or complex configurations. Its robustness and precision make it a go-to choice for a wide array of applications where consistent timing is paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG 6-DFN / Oscillator, Silicon IC 3.81Hz ~ 1MHz 6-DFN (2x3)
Lowest to $8.5349
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.7314
Microchip Technology
MEMS OSC XO 30.0000MHZ CMOS SMD / 30 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Lowest to $1.3063
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess