EN
  • EN
  • DE

LTC691ISW#TRMPBF

Part No LTC691ISW#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Win Source Part Number 303495-LTC691ISW#TRMPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC691ISW#TRMPBF CAD Model

Description

LTC691ISW#TRMPBF - Linear Technology's Microprocessor Supervisory Circuit

The LTC691ISW#TRMPBF is a high-quality microprocessor supervisory circuit designed and manufactured by Linear Technology, a brand renowned for its precision and reliability in the field of analog integrated circuits. This component is engineered to monitor power supplies in microprocessor and digital systems, providing a crucial safety net for maintaining system integrity during power failures or unexpected voltage drops.

Key Features

  • Power Supply Monitoring: The LTC691ISW#TRMPBF actively monitors the power supply voltage levels, ensuring that the connected microprocessor or digital system is operating within the safe voltage range.
  • Reset Output: In the event of a power supply fault or undervoltage condition, the device generates a reset signal to the microprocessor. This reset signal is maintained for a sufficient period after the voltage returns to an acceptable level, ensuring the system restarts in a controlled and reliable manner.
  • Low Power Consumption: Designed for energy-efficient operation, this supervisory circuit consumes minimal power, making it suitable for battery-powered and portable devices.
  • Wide Operating Temperature Range: The LTC691ISW#TRMPBF is capable of operating over a broad temperature range, ensuring stability and performance even in harsh environmental conditions.

Applications

The LTC691ISW#TRMPBF is versatile and can be used in a wide array of applications, including:

  • Microprocessor systems
  • Computers and controllers
  • Portable and battery-powered equipment
  • Industrial and automotive systems

Quality and Reliability

Linear Technology's commitment to quality is evident in the LTC691ISW#TRMPBF, which is built to meet the stringent requirements of modern electronic systems. The device is packaged in a 16-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for surface mount technology and offers a compact footprint for space-constrained applications.

In conclusion, the LTC691ISW#TRMPBF from Linear Technology is a robust and reliable solution for safeguarding microprocessor systems against power supply anomalies. Its low power consumption, reset functionality, and wide operating temperature range make it an ideal choice for designers looking to enhance system resilience and reliability.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2291 $68.9164
9+ $14.1372 $127.2348
13+ $13.6960 $178.0480
18+ $13.2536 $238.5648
23+ $12.8124 $294.6852
31+ $11.4865 $356.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess