EN
  • EN
  • DE

LTC6915CDE#TRPBF

Part No LTC6915CDE#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single R-R I/O ±5.5V/11V Automotive 12-Pin DFN EP T/R / IC OPAMP INSTR 200KHZ RRO 12DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.2 V/μs
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 4nA
Voltage - Input Offset 5μV
Operating Supply Current 1.73mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 784443-LTC6915CDE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6915
Introduction Date February 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6915CDE#TRPBF CAD Model

Description

LTC6915CDE#TRPBF Digital Programmable Gain Amplifier

The LTC6915CDE#TRPBF is a precision digital programmable gain amplifier (PGA) from Linear Technology, designed to offer a versatile and high-performance solution for a wide range of applications that require precise amplification of signal levels. With its digitally controlled gain and high accuracy, the LTC6915 is an ideal choice for systems that demand fine-tuning of signal paths, such as data acquisition systems, medical instrumentation, and industrial process controls.

Key Features:

  • Programmable Gain: The device offers a programmable gain range from 0 to 31 in 1dB steps, allowing for precise signal amplification tailored to specific application needs.
  • High Precision: The LTC6915 provides excellent linearity and low noise performance, ensuring that the amplified signal remains true to the original with minimal distortion.
  • Wide Bandwidth: It features a wide bandwidth that supports a variety of signal frequencies, making it suitable for both low-speed and high-speed applications.
  • Serial Interface: The gain settings can be easily adjusted through a simple serial interface, facilitating seamless integration with microcontrollers and digital systems.
  • Supply Range: The LTC6915 operates from a single 2.7V to 5.5V supply, accommodating a broad range of power requirements.
  • Small Package: Housed in a compact, 12-lead DFN package, the LTC6915CDE#TRPBF is designed for space-constrained applications.

Applications:

The LTC6915's precision and versatility make it suitable for a variety of applications, including:

  • Automated Test Equipment (ATE)
  • Medical Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Audio Processing

With its combination of programmability, precision, and ease of use, the LTC6915CDE#TRPBF from Linear Technology stands out as a high-quality component for engineers looking to optimize their signal processing capabilities. Its robust feature set ensures that it can meet the stringent requirements of advanced electronic systems, delivering reliable and consistent performance across a variety of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess