EN
  • EN
  • DE

LTC6906CS6#TRMPBF

Part No LTC6906CS6#TRMPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 10kHz to 1MHz
Supply Voltage - Operating 2.25 V to 3.6 V
Operating Supply Current 78μA
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-6
Mounting Surface Mount
Win Source Part Number 129248-LTC6906CS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6906CS6#TRMPBF CAD Model

Description

LTC6906CS6#TRMPBF - Precision Silicon Oscillator

The LTC6906CS6#TRMPBF is a high-performance, precision silicon oscillator from Linear Technology, designed to offer a compact and robust timing solution for a wide array of electronic applications. This oscillator is part of a family of easy-to-use, programmable frequency devices that require no external components for operation.

With its adjustable frequency range from 1kHz to 20MHz, the LTC6906 can be tuned precisely to your desired frequency with the use of a single resistor (RSET). The frequency of the oscillator can be set using a simple equation that relates the value of RSET to the desired output frequency, providing users with an easy method to achieve the exact clocking speeds needed for their specific application.

The LTC6906CS6#TRMPBF comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. It operates over a single supply voltage ranging from 2.7V to 5.5V, which allows for flexibility in different system designs and ensures compatibility with both 3.3V and 5V logic levels. Additionally, its low supply current makes it suitable for battery-powered devices.

This oscillator also features a proprietary on-chip circuitry that ensures high frequency accuracy and stability over temperature, supply variations, and initial accuracy. The output is a square wave with a duty cycle of 45% to 55%, which is suitable for clock generation, microcontroller clocking, and as a replacement for ceramic resonators or crystal oscillators where higher reliability is desired.

Linear Technology's LTC6906CS6#TRMPBF oscillator is available in a tape and reel package, denoted by the TRMPBF suffix, which is ideal for automated production environments. This product is designed for applications in communications, portable electronics, computers, and industrial systems where a stable and reliable clock source is critical.

Overall, the LTC6906CS6#TRMPBF offers a versatile and dependable solution for generating precise clock frequencies in a wide range of electronic systems, providing both ease of integration and exceptional performance.

You May Also Be Interested in

NEC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
NEC
TIMER CIRCUIT
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Micrel
IttyBitty RC Timer / Oscillator
Lowest to $0.6897

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7114 $51.8254
26+ $3.8657 $100.5082
41+ $3.7449 $153.5409
56+ $3.6241 $202.9496
72+ $3.5033 $252.2376
96+ $3.1409 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess