EN
  • EN
  • DE

LTC6905HS5-133#TRPBF

Part No LTC6905HS5-133#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Silicon Oscillator 133MHz/ 66.7MHz/ 33.3MHz- CMOS Automotive 5-Pin TSOT-23 T/R / IC OSC SILICON 133MHZ TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Oscillator, Silicon
Frequency 133MHz
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Mounting SMD
Win Source Part Number 784405-LTC6905HS5-133#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6905
Introduction Date February 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6905HS5-133#TRPBF CAD Model

Description

Product Overview: LTC6905HS5-133#TRPBF

The LTC6905HS5-133#TRPBF is a high-performance, precision silicon oscillator designed and manufactured by Linear Technology, now part of Analog Devices. This compact and versatile component provides a fixed-frequency clock output that can be used in a variety of digital and mixed-signal applications. The LTC6905 series offers a range of frequency options, and this particular model has a frequency of 133MHz.

Key Features

  • Frequency: The LTC6905HS5-133#TRPBF generates a precise 133MHz clock signal, suitable for high-speed digital circuits that require a stable time base.
  • Package: Housed in a compact SOT-23 package, this oscillator is ideal for space-constrained applications, offering a minimal footprint on PCBs.
  • Supply Voltage: It operates from a single 2.7V to 5.5V supply voltage, making it versatile for use in various systems with different power requirements.
  • Temperature Stability: The device features excellent temperature stability, ensuring reliable operation over a wide temperature range.
  • No External Components Required: Unlike traditional oscillators that require external resonators, the LTC6905HS5-133#TRPBF does not need any external components to set the frequency, simplifying design and reducing overall system cost.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and portable devices.

Applications

The LTC6905HS5-133#TRPBF is suitable for a broad range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communications systems
  • Networking equipment such as routers and switches
  • High-speed digital signal processing
  • Embedded systems
  • Clock generation for microcontrollers and digital ICs

Quality and Reliability

Linear Technology ensures that all of its products, including the LTC6905HS5-133#TRPBF, meet the highest standards of quality and reliability. The device is available in tape and reel packaging, designated by the 'TRPBF' suffix, which is suitable for automated assembly processes, ensuring ease of integration into mass production workflows.

You May Also Be Interested in

Microchip Technology
MEMS OSC LOW JITTER 200MHZ LVDS / 200 MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVDS LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 87.5000MHZ CMOS SMD / 87.5 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7789 $53.3670
70+ $1.4596 $102.1720
110+ $1.4140 $155.5400
150+ $1.3684 $205.2600
190+ $1.3228 $251.3320
255+ $1.1859 $302.4045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess