EN
  • EN
  • DE

LTC6902CMS#TRPBF

Part No LTC6902CMS#TRPBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description Spread Spectrum Silicon Oscillator - 0.005MHz to 20MHz CMOS 10-Pin MSOP T/R / IC OSC SILICON PROG 10MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Oscillator, Silicon
Frequency 100kHz to 20MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 2.5mA
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Mounting Surface Mount
Win Source Part Number 020683-LTC6902CMS#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC6902
Introduction Date February 11, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6902CMS#TRPBF CAD Model

Description

LTC6902CMS#TRPBF - Multiphase Oscillator and Spread Spectrum Frequency Modulator

The LTC6902CMS#TRPBF is an innovative, precision silicon oscillator manufactured by Linear Technology, designed to provide a versatile solution for a wide range of applications. This compact, low-power device offers a programmable frequency range from 1kHz to 68MHz without the need for external components such as resistors, capacitors, or inductors, which simplifies design and reduces board space.

Key Features:

  • Programmable Frequency Range: The device can be programmed for frequencies from 1kHz to 68MHz, making it suitable for various applications.
  • Spread Spectrum Frequency Modulation: This feature helps reduce electromagnetic interference (EMI), allowing for improved performance in noise-sensitive applications.
  • Multiple Output Phases: The LTC6902CMS#TRPBF can provide up to four output phases, which can be beneficial in applications requiring balanced loads or noise cancellation.
  • Low Power Consumption: It operates with a supply voltage from 2.7V to 5.5V, making it ideal for battery-powered and portable devices.
  • Compact Package: It comes in a small 10-lead MSOP package, which is perfect for space-constrained applications.

Applications:

The LTC6902CMS#TRPBF is suitable for a variety of applications, such as:

  • Portable and battery-powered electronics
  • Wireless communications systems
  • Clock generation for digital systems
  • Spread spectrum communication systems
  • Test and measurement equipment

Quality and Reliability:

Linear Technology ensures that the LTC6902CMS#TRPBF meets the highest quality and reliability standards. The device is designed to operate over the industrial temperature range of -40°C to 85°C, assuring performance in harsh environments.

Ordering Information:

The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating automated assembly processes for high-volume production.

With its flexible frequency programming, low power consumption, and spread spectrum capability, the LTC6902CMS#TRPBF is a versatile choice for designers looking to implement a reliable and efficient clock source or modulator in their systems.

You May Also Be Interested in

Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us
Microchip Technology
MEMS OSC LOW POWER LVCMOS 20C-7 / 11.2896 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Infineon Technologies
IC OSC XTAL PROG / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6DFN / Oscillator, Silicon IC 488Hz ~ 1MHz 6-DFN (2x3)
Lowest to $4.1415
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7275 $54.0925
16+ $6.3405 $101.4480
25+ $6.1424 $153.5600
34+ $5.9442 $202.1028
44+ $5.7461 $252.8284
59+ $5.1517 $303.9503
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess