EN
  • EN
  • DE

LTC6802G1

Part No LTC6802G1
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976425-LTC6802G1
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6802G1 CAD Model

Description

Introducing the LTC6802G1 from Linear Technology

The LTC6802G1 is a highly integrated, multicell battery monitoring solution designed by Linear Technology to cater to the ever-growing demand for reliable battery management in complex applications. This sophisticated IC is specifically engineered for monitoring up to 12 series-connected battery cells, making it an ideal choice for electric vehicles (EVs), hybrid electric vehicles (HEVs), and large-scale energy storage systems where precision and safety are paramount.

Key Features

  • Multi-Cell Monitoring: The LTC6802G1 can monitor up to 12 series-connected battery cells for voltage and temperature, ensuring all cells are operating within their safe operating area.
  • High Accuracy: It offers high voltage measurement accuracy, which is crucial for balancing cells and calculating state of charge (SOC) and state of health (SOH) to optimize battery performance and longevity.
  • Daisy Chain Capability: Multiple LTC6802G1 devices can be connected in a daisy chain configuration to monitor more than 12 cells, allowing for scalability in larger battery packs.
  • Robust Communication: Incorporates an isoSPI interface for high-speed, RF-immune communication, which is essential in noisy automotive environments.
  • Low Power Consumption: Designed with power efficiency in mind, it features a sleep mode to reduce power consumption when the battery pack is not in active use.

Applications

The versatility of the LTC6802G1 makes it suitable for a wide range of applications:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Backup Battery Systems
  • Grid Energy Storage
  • Uninterruptible Power Supplies (UPS)

Technical Specifications

With its robust design, the LTC6802G1 operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. Its advanced diagnostic features enable early detection of potential issues, contributing to the safety and efficiency of the overall battery management system.

In summary, the LTC6802G1 from Linear Technology is a comprehensive solution for battery monitoring that combines precision, integration, and scalability. Its ability to provide critical data on battery health and performance makes it an indispensable component in the development of safe and efficient battery-powered applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess