EN
  • EN
  • DE

LTC6702HDC#PBF

Part No LTC6702HDC#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR 2 GEN PUR 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Linear Technology
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 1.7V ~ 5.5V
Voltage - Input Offset (Max) 3.5mV @ 3V
Current - Quiescent (Max) 32µA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 450ns
Hysteresis 8.2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount
Supplier Device Package 8-DFN (2x2)
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 828678-LTC6702HDC#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6702HDC#PBF CAD Model

Description

The LTC6702HDC#PBF is a high-performance, low power dual comparator manufactured by Linear Technology, known for its precision electronic components. This comparator is designed to offer a perfect balance between speed and power efficiency, making it an ideal choice for battery-powered and portable applications where power conservation is critical.

Key Features

  • High Speed: The LTC6702HDC#PBF boasts a fast propagation delay, typically 7ns, allowing for quick response times in high-speed signal processing applications.
  • Low Power Consumption: With a supply current of just 60µA per comparator, this device is optimized for low power consumption, extending battery life in portable devices.
  • Wide Supply Voltage Range: The device can operate from a 2.7V to 11V supply or ±1.35V to ±5.5V for split supplies, providing flexibility in a variety of circuit configurations.
  • Input Offset Voltage: It features a low input offset voltage, which enhances the accuracy of the comparator for precision applications.
  • Over-The-Top® Input Range: The LTC6702's inputs can be taken beyond the supply rails, making the device more versatile in monitoring voltages outside the power supply range.
  • Output Stage: The push-pull output stage of the LTC6702HDC#PBF can drive loads directly, without the need for additional pull-up resistors, simplifying design and reducing component count.

Applications

The LTC6702HDC#PBF is suitable for a wide range of applications, including:

  • Battery-powered devices
  • Portable medical instruments
  • High-speed signal processing
  • Threshold detection and level shifting
  • Zero-crossing detectors
  • Window comparators

Quality and Reliability

Linear Technology ensures that the LTC6702HDC#PBF meets high standards for quality and reliability. The device is offered in a compact 6-lead DFN package, providing robust performance in a small footprint. This product is designed for those who need the utmost in speed and power efficiency without compromising on performance.

You May Also Be Interested in

Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4771 $51.6985
85+ $1.2120 $103.0200
130+ $1.1741 $152.6330
180+ $1.1362 $204.5160
230+ $1.0984 $252.6320
305+ $0.9848 $300.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess