EN
  • EN
  • DE

LTC6655BHMS8-1.25#TRPBF

Part No LTC6655BHMS8-1.25#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.25V 5mA Automotive 8-Pin MSOP T/R / IC VREF SERIES 1.25V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3 V ~ 13.2 V
Operating Supply Current 7.5mA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784375-LTC6655BHMS8-1.25#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6655
Introduction Date August 31, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-1.25#TRPBF CAD Model

Description

Linear Technology's LTC6655BHMS8-1.25#TRPBF Low Noise, Precision Reference Voltage Source

The LTC6655BHMS8-1.25#TRPBF is a high-precision, low-noise reference voltage source from Linear Technology, designed to provide a stable and accurate reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-precision circuitry. With a fixed output voltage of 1.25V, it is ideal for a wide range of applications requiring a precise voltage reference.

Key Features:

  • Output Voltage: The LTC6655BHMS8-1.25#TRPBF provides a fixed 1.25V output, which is maintained with high accuracy over temperature and time.
  • Low Noise: With an exceptionally low noise performance of just 600nVP-P (0.1Hz to 10Hz), this reference source ensures minimal signal interference and is suitable for sensitive applications.
  • Excellent Stability: It offers outstanding long-term stability and low drift, which is critical for maintaining precision in applications over extended periods.
  • Wide Operating Temperature: The device is operational over a wide temperature range, making it versatile for various environments and applications.
  • High Supply Rejection: The LTC6655BHMS8-1.25#TRPBF features high supply rejection, ensuring that fluctuations in the supply voltage do not affect the output voltage.

Applications:

This voltage reference is ideal for high-precision applications such as:

  • Medical equipment
  • Precision instrumentation
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics

Package and Quality:

The LTC6655BHMS8-1.25#TRPBF comes in a compact MSOP-8 package, which is suitable for space-constrained applications. It also features a temperature range of -40°C to 125°C, which ensures reliable performance under various environmental conditions. Linear Technology's commitment to high quality means that this voltage reference is manufactured to meet stringent standards, ensuring reliability and performance for critical applications.

Whether you're designing a precision measurement system or looking to enhance the stability of your electronic circuit, the LTC6655BHMS8-1.25#TRPBF from Linear Technology is an excellent choice for a dependable and precise reference voltage source.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9373 $55.7492
9+ $11.4357 $102.9213
14+ $11.0784 $155.0976
19+ $10.7210 $203.6990
25+ $10.3636 $259.0900
33+ $9.2915 $306.6195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess