Product Overview: AD584JN Precision Voltage Reference
The AD584JN is a high precision voltage reference module from Analog Devices Inc., designed to offer a reliable and stable voltage reference for various applications. It is a popular choice for precision data conversion systems, battery-powered instruments, and other electronic devices that require a consistent voltage reference.
Key Features
- Multiple Output Voltages: The AD584JN provides selectable output voltages of 10V, 7.5V, 5V, and 2.5V, allowing for versatile use in different circuit configurations.
- High Accuracy: With an initial accuracy of ±1mV for the 10V output, the device ensures precise voltage reference for critical applications.
- Low Temperature Coefficient: The AD584JN boasts a low temperature coefficient, typically 30ppm/°C, ensuring stable performance across a wide temperature range.
- Low Noise: It exhibits excellent noise reduction capabilities, making it suitable for high-performance analog-to-digital and digital-to-analog converters (ADCs/DACs).
- Long-Term Stability: The device demonstrates exceptional long-term stability, which is vital for maintaining accuracy over time.
- Wide Supply Range: The AD584JN operates with a supply voltage range from 4.5V to 30V, accommodating various power supply conditions.
Applications
- Precision data systems
- Battery-powered instruments
- Industrial control systems
- Analog and digital circuitry calibration
Product Specifications
Parameter
Value
Output Voltage Options
10V, 7.5V, 5V, 2.5V
Initial Accuracy
±1mV (10V)
Temperature Coefficient
30ppm/°C (typical)
Supply Voltage Range
4.5V to 30V
Package Type
8-Pin PDIP
The AD584JN from Analog Devices Inc. is a robust and reliable choice for professionals seeking a high-quality voltage reference. Its combination of precision, stability, and versatility makes it an indispensable component in the design of sophisticated electronic systems.