EN
  • EN
  • DE

LTC6652BHMS8-3#TRPBF

Part No LTC6652BHMS8-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.1ppmp-p
Voltage - Input 3.3 V to 13.2 V
Operating Supply Current 560μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 127987-LTC6652BHMS8-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6652BHMS8-3#TRPBF CAD Model

Description

Product Overview: LTC6652BHMS8-3#TRPBF

The LTC6652BHMS8-3#TRPBF is a high-precision, low-drift voltage reference from Linear Technology, designed to offer a stable and accurate reference voltage for high-resolution analog-to-digital conversions, digital-to-analog conversions, and other precision voltage applications. This component is an essential building block in systems requiring a stable voltage reference over a wide range of temperatures and operating conditions.

Key Features

  • Output Voltage: The device provides a fixed 3.0V output, which is crucial for systems that require a consistent reference voltage for accurate measurements and operations.
  • Low Drift and High Accuracy: With a typical temperature drift of just 2ppm/°C and initial accuracy of 0.05%, the LTC6652BHMS8-3#TRPBF ensures reliable performance even under varying environmental conditions.
  • Long-Term Stability: Over time, the output voltage remains stable, making it ideal for critical applications where recalibration is difficult or impossible.
  • Low Noise: The device features an exceptionally low noise specification, minimizing the impact of voltage reference noise on system performance.
  • Wide Operating Temperature Range: It operates over a broad temperature range, from -40°C to 125°C, ensuring consistent performance in diverse environments.
  • Supply Voltage Range: The LTC6652BHMS8-3#TRPBF can operate with a supply voltage ranging from 3.3V to 13.2V, providing flexibility in a variety of power supply scenarios.
  • Package: It is available in an MSOP-8 package, which is suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The LTC6652BHMS8-3#TRPBF is ideal for use in precision data acquisition systems, medical and test equipment, portable instrumentation, and industrial control systems where a precise and stable voltage reference is critical. Its high accuracy and low drift characteristics make it particularly well-suited for applications that demand the highest level of precision over time and temperature variations.

Conclusion

Linear Technology's LTC6652BHMS8-3#TRPBF represents a blend of high-precision technology with robust performance, encapsulated in a small form factor. It is a reliable choice for engineers and designers looking to enhance the accuracy and stability of their electronic systems.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,367 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess