EN
  • EN
  • DE

LTC6652BHMS8-1.25#TRPBF

Part No LTC6652BHMS8-1.25#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.4ppmp-p
Voltage - Input 2.7 V to 13.2 V
Operating Supply Current 560μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 139614-LTC6652BHMS8-1.25#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6652BHMS8-1.25#TRPBF CAD Model

Description

Linear Technology LTC6652BHMS8-1.25#TRPBF Voltage Reference

The LTC6652BHMS8-1.25#TRPBF is a high-precision, low-drift, low-noise voltage reference from Linear Technology, designed to ensure stability and accuracy in a wide array of applications. This device is part of a family of references that offer a precise 1.25V output with an impressive initial accuracy and a guaranteed low temperature coefficient, making it ideal for high-resolution analog-to-digital conversions, precision instrumentation, and industrial control systems.

Key Features

  • Output Voltage: Precisely trimmed to 1.25 volts with high accuracy.
  • Temperature Drift: Extremely low drift performance, ensuring reliability over a wide temperature range.
  • Low Noise: Offers exceptionally low output noise, which is critical for sensitive applications where signal integrity is paramount.
  • Long-Term Stability: Exhibits excellent long-term stability, a crucial attribute for precision equipment and calibration standards.
  • Supply Range: Operates with a wide supply range, accommodating various input voltages while maintaining output stability.
  • Package: Housed in an MS8 package, it is designed for space-constrained applications while providing robustness and reliability.

Applications

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Medical equipment

The LTC6652BHMS8-1.25#TRPBF voltage reference is characterized for performance over the -40°C to 125°C temperature range, making it suitable for automotive and industrial environments where temperatures can fluctuate extensively. Its low dropout voltage and ability to source and sink current provide additional flexibility in design.

Linear Technology's commitment to high-quality components is evident in this voltage reference, which is designed to deliver precision and stability, ensuring that end products perform to their highest standards. Whether you're developing a sophisticated measurement system or a reliable industrial process controller, the LTC6652BHMS8-1.25#TRPBF is an excellent choice for maintaining voltage precision and integrity.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9882 $62.9174
16+ $7.3747 $117.9952
25+ $7.1437 $178.5925
34+ $6.9138 $235.0692
44+ $6.6828 $294.0432
58+ $5.9921 $347.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,734 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess