EN
  • EN
  • DE

LTC6652AHMS8-1.25#TRPBF

Part No LTC6652AHMS8-1.25#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.25V 5mA Automotive 8-Pin MSOP T/R / IC VREF SERIES 1.25V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.4ppmp-p
Voltage - Input 2.7 V ~ 13.2 V
Operating Supply Current 560μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784364-LTC6652AHMS8-1.25#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6652
Introduction Date October 26, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6652AHMS8-1.25#TRPBF CAD Model

Description

LTC6652AHMS8-1.25#TRPBF: Precision Voltage Reference

The LTC6652AHMS8-1.25#TRPBF is a high-accuracy, low-drift, precision voltage reference from Linear Technology, designed to ensure stability and reliability for a wide range of applications. This voltage reference comes in a compact MSOP-8 package and is characterized by its fixed 1.25V output voltage, making it a versatile choice for precision converters, portable instrumentation, and industrial control systems.

Key Features:

  • High Accuracy: The device offers an initial accuracy of 0.05%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Drift: With a temperature coefficient of just 2ppm/°C, the LTC6652AHMS8-1.25#TRPBF provides stable performance across a wide temperature range.
  • Low Noise: It features a low noise specification of only 125µVp-p (0.1Hz to 10Hz), making it ideal for high-resolution data conversion and measurement systems.
  • Long-Term Stability: Exhibiting excellent long-term stability, this voltage reference is reliable for extended periods, minimizing the need for recalibration.
  • Wide Operating Range: The device can operate from a supply voltage range of 2.7V to 5.5V, accommodating various power supply configurations.
  • Source and Sink Capability: It is capable of sourcing and sinking current, enhancing its flexibility in different circuit designs.

Applications:

  • Precision Data Converters (ADCs/DACs)
  • High-resolution Measurement Systems
  • Portable Instrumentation
  • Industrial Process Control
  • Automotive Electronics

The LTC6652AHMS8-1.25#TRPBF is designed to deliver a precise reference voltage with minimal deviation over time and changes in temperature, ensuring consistent and accurate performance. Its robustness and precision make it a preferred choice for engineers who require a reliable voltage reference for their high-precision circuit designs.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1090 $63.3270
6+ $17.3202 $103.9212
9+ $16.7789 $151.0101
13+ $16.2377 $211.0901
16+ $15.6964 $251.1424
22+ $14.0727 $309.5994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,025 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess