EN
  • EN
  • DE

LTC6406CUD#PBF

Part No LTC6406CUD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single R-R I/P 3.5V Automotive 16-Pin QFN EP Tube / IC DIFF AMP/DRIVER R-R 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784343-LTC6406CUD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6406
Introduction Date August 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6406CUD#PBF CAD Model

Description

The LTC6406CUD#PBF is a high-performance, differential ADC (Analog-to-Digital Converter) driver designed by Linear Technology to enable precise and high-speed signal processing in a variety of applications. This component is well-suited for driving high-speed 14- and 16-bit ADCs, offering exceptional linearity with a low distortion performance that is critical for high-end instrumentation, medical imaging, and communication systems.

Key Features:

  • High-Speed Operation: The LTC6406CUD#PBF is capable of operating at high speeds, making it ideal for applications that require fast signal processing and quick data acquisition.
  • Low Distortion: With its low harmonic distortion, this ADC driver ensures the integrity of the signal is maintained, providing accurate and reliable data conversion.
  • Low Noise: The device features low input-referred noise, which is essential for applications where signal quality is paramount, such as precision measurement equipment.
  • Wide Input Common Mode Range: The LTC6406CUD#PBF can handle a wide range of input common-mode voltages, offering flexibility in various signal chain designs.
  • Adjustable Output Common Mode Voltage: The output common mode voltage is adjustable, allowing for seamless interfacing with different ADCs and system requirements.
  • Power Efficiency: Designed with power efficiency in mind, the device consumes minimal power, which is beneficial for portable and battery-operated equipment.
  • Robust Packaging: The LTC6406CUD#PBF is available in a compact QFN package, which is suitable for space-constrained applications while providing robust protection for the internal circuitry.

Applications:

  • Digital Oscilloscopes
  • Communications Systems
  • Medical Imaging Devices
  • Data Acquisition Systems
  • High-End Instrumentation

Linear Technology's LTC6406CUD#PBF is the ideal solution for design engineers looking to optimize their high-speed data acquisition systems with a reliable, high-fidelity ADC driver. Its combination of speed, precision, and power efficiency makes it a standout component in the field of signal processing.

You May Also Be Interested in

NOVOSENSE
ISO V-SENSING AMPLIFIER
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
25W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
Microchip Technology
IC LIMIT AMP 10MSOP
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8DFN
Lowest to $10.2419
MACOM Technology Solutions
IC POSTAMPLIFIER 20TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $218.0452 $218.0452
2+ $195.4888 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess