EN
  • EN
  • DE

LTC6362CDD#PBF

Part No LTC6362CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single R-R I/O ±2.625V/5.25V Automotive 8-Pin DFN EP Tube / IC OPAMP DIFF 180MHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential, Rail-to-Rail
SR - Slew Rate 45 V/μs
GBP - Gain Bandwidth Product 180MHz
-3db Bandwidth 34MHz
Current - Input Bias 75nA
Voltage - Input Offset 75μV
Operating Supply Current 1mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.8 V ~ 5.25 V, ±1.4 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784320-LTC6362CDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6362
Introduction Date March 16, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6362CDD#PBF CAD Model

Description

Product Overview: LTC6362CDD#PBF

The LTC6362CDD#PBF from Linear Technology is a high-performance, low-noise, rail-to-rail output, differential amplifier designed to meet the rigorous demands of today's fast-paced and precise signal conditioning applications. Housed in a compact DFN package, this amplifier is engineered to offer exceptional performance while maintaining power efficiency, making it an ideal choice for battery-powered devices and portable instrumentation.

Key Features

  • Low Noise: The LTC6362CDD#PBF boasts an ultra-low noise floor, which is crucial for applications that require high signal integrity and minimal distortion.
  • Rail-to-Rail Output: Its rail-to-rail output capability ensures maximum dynamic range, which is particularly beneficial when operating at low supply voltages.
  • High Speed: With a swift settling time, the LTC6362CDD#PBF is well-suited for fast data acquisition systems and high-speed signal processing tasks.
  • Low Power: Despite its high-speed operation, the device maintains low power consumption, making it an energy-efficient solution for continuous operation.
  • Wide Supply Range: It operates over a wide supply voltage range, providing design flexibility for various system voltage requirements.
  • Precision: The amplifier delivers high precision with low offset voltage and low distortion, ensuring accurate signal reproduction.
  • Robust Design: The LTC6362CDD#PBF is designed to be robust and reliable, with features that protect the device under adverse conditions.

Applications

The LTC6362CDD#PBF is versatile and can be used in a variety of applications, including:

  • High-resolution data acquisition systems
  • Medical instrumentation
  • Professional audio equipment
  • Driving analog-to-digital converters (ADCs)
  • Communications systems
  • Industrial process control

With its combination of low noise, high speed, and precision, the LTC6362CDD#PBF differential amplifier from Linear Technology is an excellent choice for designers looking to enhance the performance of their signal conditioning circuits without compromising on power efficiency or space.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7829 $57.8290
25+ $4.7450 $118.6250
38+ $4.5967 $174.6746
52+ $4.4484 $231.3168
68+ $4.3002 $292.4136
90+ $3.8553 $346.9770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess