EN
  • EN
  • DE

LTC6240HVHS5#TRMPBF

Part No LTC6240HVHS5#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 18MHZ RRO TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 10 V/μs
Gain Bandwidth Product (GBP) 18MHz
Current - Input Bias 0.5pA
Voltage - Input Offset 60μV
Operating Supply Current 2.7mA
Channel Output Current 35mA
Supply Voltage - Operating 2.8 V to 11 V, ±1.4 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1063891-LTC6240HVHS5#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6240HVHS5#TRMPBF CAD Model

Description

LTC6240HVHS5#TRMPBF - High Speed, Low Noise, Rail-to-Rail Output, CMOS Operational Amplifier

The LTC6240HVHS5#TRMPBF is a high-performance operational amplifier (op-amp) from Linear Technology, designed to provide precision signal amplification with low noise and high speed. This op-amp features a rail-to-rail output which allows for a wide dynamic range, making it highly suitable for battery-powered devices, data acquisition systems, and medical applications where power efficiency and performance are critical.

With its advanced CMOS technology, the LTC6240HVHS5#TRMPBF offers an excellent speed-to-power ratio. It boasts a gain-bandwidth product of 18MHz and a slew rate of 18V/µs, ensuring fast and accurate response in high-frequency applications. Despite its high speed, the device maintains a low supply current of just 1mA, contributing to power-saving designs.

The op-amp operates over a supply voltage range of 2.8V to 11V (or ±1.4V to ±5.5V for split supplies), providing designers with the flexibility to use it in various circuit configurations. The LTC6240HVHS5#TRMPBF also features a high output drive capability and can deliver up to 30mA of output current, making it capable of driving a wide array of loads.

Noise performance is another area where this op-amp excels. It has a low input-referred noise voltage of 1.1nV/√Hz at 1kHz, which is essential for applications requiring high signal integrity. Additionally, the device exhibits low input bias currents, which is advantageous when dealing with high-impedance sources.

The LTC6240HVHS5#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. The part number ending with "TRMPBF" indicates that the product is provided in tape and reel packaging, suitable for automated assembly processes, and that it is manufactured with a lead-free ("Pb-free") composition, complying with RoHS standards for environmental safety.

In summary, the LTC6240HVHS5#TRMPBF from Linear Technology is a versatile and efficient solution for designers seeking a high-speed, low-noise op-amp with rail-to-rail output capabilities. Its low power consumption, wide supply voltage range, and compact packaging make it an excellent choice for a multitude of applications where performance and power efficiency are paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3940 $51.7580
17+ $6.0669 $103.1373
26+ $5.8773 $152.8098
36+ $5.6877 $204.7572
46+ $5.4981 $252.9126
61+ $4.9294 $300.6934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess