EN
  • EN
  • DE
  • IT

NRVBS360BNT3G

Part No NRVBS360BNT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 4A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 630 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 30 µA @ 60 V
Capacitance @ Vr, F -
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVBS360
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1367259-NRVBS360BNT3G
Ultra Librarian 3D Model Ultra Librarian NRVBS360BNT3G CAD Model

Description

ON Semiconductor NRVBS360BNT3G Schottky Barrier Rectifier

The ON Semiconductor NRVBS360BNT3G is a high-performance Schottky Barrier Rectifier that is designed to meet the stringent requirements of modern electronic applications. This rectifier is part of ON Semiconductor's extensive range of power management devices, known for their reliability and efficiency. The NRVBS360BNT3G is particularly suitable for use in switching power supplies, converters, free-wheeling diodes, and reverse battery protection applications.

With its Schottky barrier design, the NRVBS360BNT3G offers a low forward voltage drop, resulting in reduced power loss and improved efficiency. This characteristic is essential for applications where power conservation is crucial. The device is capable of conducting up to 3 A of continuous forward current, making it suitable for handling moderate power levels in compact circuit designs.

The NRVBS360BNT3G is packaged in a SMB (Surface Mount Biased) package, which allows for easy integration into surface mount technology (SMT) manufacturing processes. Its compact footprint and low profile make it an ideal choice for space-constrained applications. Additionally, the package is designed to provide optimal thermal performance, ensuring the device operates reliably over a wide temperature range.

Featuring a maximum operating junction temperature of 150°C, the NRVBS360BNT3G is built to withstand high temperature environments, which is often a requirement in industrial and automotive applications. It also has a peak repetitive reverse voltage (V_RRM) of 60 V, providing a good margin for overvoltage transients.

The NRVBS360BNT3G also incorporates guard ring die construction for transient protection, which enhances the reliability of the device by safeguarding it from voltage spikes. This feature, along with its low power loss and high efficiency, makes the NRVBS360BNT3G a robust and dependable choice for designers looking to optimize their power management solutions.

ON Semiconductor's commitment to quality ensures that the NRVBS360BNT3G meets the highest industry standards for performance and durability. Whether used in power supply units, portable devices, or automotive electronics, this Schottky Barrier Rectifier provides a combination of efficiency, reliability, and compactness that engineers and designers can trust.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2555 $51.1000
420+ $0.2394 $100.5480
650+ $0.2313 $150.3450
930+ $0.2151 $200.0430
1,210+ $0.2070 $250.4700
1,510+ $0.1990 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess