EN
  • EN
  • DE

LTC6104CMS8#TRPBF

Part No LTC6104CMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Single 60V Automotive 8-Pin MSOP T/R / IC OPAMP CURR SENSE 200KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
GBP - Gain Bandwidth Product 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 640μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 4 V ~ 60 V, ±2 V ~ 30 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784266-LTC6104CMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6104
Introduction Date January 17, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6104CMS8#TRPBF CAD Model

Description

LTC6104CMS8#TRPBF High Side Current Sense Amplifier

The LTC6104CMS8#TRPBF is a high side current sense amplifier designed by Linear Technology, a brand of Analog Devices, to accurately monitor current via the voltage across a shunt resistor. This precision amplifier is ideal for a wide range of applications, such as power management, battery monitoring, and overcurrent protection, where reliable current measurement is essential.

Encased in a compact MSOP-8 package, the LTC6104 is designed to operate over a wide supply voltage range of 4V to 60V, which makes it suitable for both low and high voltage systems. Its ability to function at high voltages is particularly beneficial for industrial and automotive applications where higher voltage rails are common.

One of the standout features of the LTC6104CMS8#TRPBF is its low input offset voltage, which ensures high accuracy in current measurement. This low offset voltage allows for the use of smaller shunt resistors, reducing power loss and improving overall system efficiency. Additionally, the device boasts a high input common-mode range of -0.3V to 70V, exceeding the supply voltage range, which provides the flexibility to monitor current at various points in the system without the need for level shifting or other modifications.

The amplifier is also designed with a fast response time, which is critical for systems that require quick action in response to overcurrent conditions. This rapid response helps to protect sensitive components from damage due to excessive current flow.

For ease of integration, the LTC6104CMS8#TRPBF features a simple pin configuration and minimal external components are required for operation. The device is also RoHS compliant, meeting the requirements for environmentally sensitive applications.

Overall, the LTC6104CMS8#TRPBF from Linear Technology is a robust and versatile high side current sense amplifier that offers precision, efficiency, and reliability for a variety of demanding applications. Its combination of high voltage operation, low offset voltage, and fast response time make it a top choice for engineers looking to implement accurate current sensing solutions in their designs.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4343 $50.2005
85+ $1.1769 $100.0365
135+ $1.1401 $153.9135
185+ $1.1033 $204.1105
235+ $1.0666 $250.6510
315+ $0.9562 $301.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess