EN
  • EN
  • DE

LTC6103CMS8#PBF

Part No LTC6103CMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Current Sense Amp Dual 60V Automotive 8-Pin MSOP Tube / IC OPAMP CURR SENSE 140KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Sense
Number of Circuits 2
GBP - Gain Bandwidth Product 140kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 390μA
Output Current per Channel 1mA
Dual Supply Voltage (±) 4 V ~ 60 V, ±2 V ~ 30 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784262-LTC6103CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6103
Introduction Date January 15, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6103CMS8#PBF CAD Model

Description

Product Overview: LTC6103CMS8#PBF

The LTC6103CMS8#PBF is a high performance, precision current sense amplifier brought to you by Linear Technology. This remarkable component is specifically designed to monitor shunt resistors and provide a differential output voltage that is directly proportional to the current flowing through the shunt. With its advanced design, the LTC6103 offers a unique combination of speed, accuracy, and ease of use for current sensing applications in a variety of systems.

Key Features

  • Precision Current Sensing: The LTC6103 provides high accuracy with a maximum input offset voltage of just 375 µV, ensuring precise current measurement.
  • Wide Input Voltage Range: Capable of handling a wide range of common mode voltages from 4V up to 60V, the LTC6103 is versatile and suitable for many applications.
  • High Voltage Gain: With a minimum voltage gain of 100V/V, the device amplifies the voltage across the shunt resistor, making it easier to read small currents.
  • Low Quiescent Current: The LTC6103 consumes a low amount of current, typically 170 µA, which is beneficial for power-sensitive applications.
  • Fast Response Time: It offers a fast response time, which is ideal for overcurrent detection and other applications where speed is critical.
  • Operational Temperature Range: The device operates over an industrial temperature range from -40°C to 85°C, ensuring reliability in harsh conditions.

Applications

The LTC6103CMS8#PBF is ideal for a wide range of applications including, but not limited to:

  • Automotive battery monitoring
  • Power management systems
  • Portable equipment
  • Motor control
  • Overcurrent protection

Package and Quality

Enclosed in an MSOP-8 package, the LTC6103CMS8#PBF offers a compact footprint suitable for space-constrained applications. Linear Technology ensures high-quality standards, and this product is RoHS compliant, meeting environmental and regulatory requirements.

In summary, the LTC6103CMS8#PBF from Linear Technology is a reliable and precise solution for current sensing needs in a wide array of electronic systems. Its robust feature set and versatile application range make it an essential component for designers looking to enhance system performance and safety.

You May Also Be Interested in

Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8000 $54.6000
16+ $6.4000 $102.4000
25+ $6.2000 $155.0000
34+ $6.0000 $204.0000
44+ $5.8000 $255.2000
58+ $5.2000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess