Product Overview: LTC6102HVCMS8#PBF
The LTC6102HVCMS8#PBF is a high voltage, high side current sense amplifier brought to you by Linear Technology, a company known for its high-performance analog integrated circuits. This precision current sense amplifier is specifically designed to monitor current via a small differential voltage across a shunt resistor in the presence of high common mode voltages.
This particular model is capable of accepting a wide range of supply voltages from 4V to 60V, and it can withstand common mode voltages up to 100V, making it an excellent choice for a variety of industrial and automotive applications where high input voltages are common. The device offers a maximum offset voltage of 250µV, which allows for precise current measurement even at very low levels.
The LTC6102HVCMS8#PBF boasts a quiescent current of only 170µA, which is advantageous when it comes to power-sensitive designs. Moreover, the device features a fast response time, which is critical for overcurrent protection and control in power management systems. The output from the LTC6102 is an amplified voltage proportional to the current flowing through the shunt resistor, which can be easily interfaced with analog-to-digital converters (ADCs) or other monitoring circuitry.
Encased in an MSOP-8 package, the LTC6102HVCMS8#PBF is compact and suitable for space-constrained applications. Its robust design ensures reliability and performance even in harsh environments, which is a hallmark of Linear Technology's products.
Key features of the LTC6102HVCMS8#PBF include:
- High Side Current Sense
- Wide Supply Voltage Range: 4V to 60V
- High Common Mode Voltage Range: Up to 100V
- Low Offset Voltage: 250µV Max
- Low Quiescent Current: 170µA
- Fast Response Time
- Compact MSOP-8 Package
Overall, the LTC6102HVCMS8#PBF from Linear Technology is a robust, precise, and versatile current sense amplifier that is well-suited for applications requiring high voltage operation and accurate current monitoring.