EN
  • EN
  • DE

LTC6101AHMS8#TRPBF

Part No LTC6101AHMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 200KHZ 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product (GBP) 200kHz
Current - Input Bias 100nA
Voltage - Input Offset 85μV
Operating Supply Current 375μA
Channel Output Current 1mA
Supply Voltage - Operating 4 V to 60 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 117663-LTC6101AHMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6101AHMS8#TRPBF CAD Model

Description

Product Overview: LTC6101AHMS8#TRPBF

The LTC6101AHMS8#TRPBF is a high-quality, high side current sense amplifier from Linear Technology, designed to provide precision current measurement. This device operates over a wide voltage range and is particularly suited for applications requiring high accuracy, robust performance, and minimal power consumption.

Key Features

  • High Voltage Operation: The LTC6101 is capable of operating from 4V to 60V, making it suitable for a wide range of supply voltages and ensuring compatibility with high voltage systems.
  • Precision Current Sensing: With its ability to measure small differential voltages across a shunt resistor, the LTC6101 provides accurate current sensing, which is crucial for system monitoring and control.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of current measurement, especially in low-side sensing applications.
  • High Side Sensing: High side current sensing allows the LTC6101 to detect the current flowing through a load while being connected to the positive supply rail. This method is beneficial for safety and system integrity.
  • Robust Design: The LTC6101 is built to withstand harsh conditions, featuring an operating temperature range from -40°C to 125°C, making it reliable in extreme environments.
  • Minimal Power Consumption: Its low quiescent current ensures minimal power loss and makes it ideal for power-sensitive applications.
  • Package: The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications.

Applications

The LTC6101AHMS8#TRPBF is versatile and can be used in various applications, including but not limited to automotive battery monitoring, power management systems, portable equipment, and industrial control systems. Its high side measurement capability allows for simple integration into existing systems, providing a straightforward solution for enhancing system safety and performance.

Ordering Information

The LTC6101AHMS8#TRPBF is available for order and can be sourced through authorized distributors. For detailed specifications and purchasing options, please refer to the Linear Technology product documentation or contact their sales team for assistance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess