EN
  • EN
  • DE

LTC6090IFE#PBF

Part No LTC6090IFE#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Precision Amplifier R-R O/P ±70V/140V Automotive 16-Pin TSSOP EP Tube / IC OPAMP GP 10MHZ RRO 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 21 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 3pA
Voltage - Input Offset 330μV
Operating Supply Current 2.8mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 9.5 V ~ 140 V, ±4.75 V ~ 70V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 784243-LTC6090IFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6090
Introduction Date October 26, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6090IFE#PBF CAD Model

Description

The LTC6090IFE#PBF is a high performance operational amplifier (op-amp) from Linear Technology, designed to address the needs of applications requiring high voltage operation combined with high precision. This op-amp is capable of operating with a supply voltage up to 140V (70V for dual supplies), making it an ideal choice for high voltage systems such as medical equipment, test equipment, piezoelectric drivers, and industrial process controls.

Key Features

  • High Voltage Operation: With a supply range of up to 140V, the LTC6090IFE#PBF can handle applications that most standard op-amps cannot.
  • Precision Performance: It offers outstanding precision with a low input offset voltage and low offset drift, ensuring accuracy in high voltage applications.
  • Low Noise: The device features low noise characteristics, which is critical for sensitive applications such as instrumentation and A/D converters.
  • Robust Design: The LTC6090IFE#PBF is built to withstand tough environments, featuring over-the-temperature protections and robust ESD tolerance.

Applications

  • Medical Instrumentation
  • High Voltage Instrumentation
  • Piezoelectric Drivers
  • Automated Test Equipment (ATE)
  • Industrial Process Controls

Technical Specifications

  • Supply Voltage Range: Up to 140V (±70V)
  • Input Offset Voltage: 0.25mV Max
  • Input Offset Voltage Drift: 1µV/°C Max
  • Input Bias Current: 3nA Max
  • Output Current: 10mA
  • Gain Bandwidth Product: 3.3MHz
  • Slew Rate: 7.2V/µs
  • Power Supply Rejection Ratio (PSRR): 120dB
  • Thermal Shutdown
  • Packaging: 16-Lead Plastic TSSOP with Exposed Pad

The LTC6090IFE#PBF from Linear Technology is a testament to the company's commitment to high quality and performance in the field of precision analog circuits. Its robust design and high voltage capabilities make it a versatile choice for designers looking to push the boundaries of their high voltage systems.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9114 $56.7342
7+ $15.5171 $108.6197
10+ $15.0322 $150.3220
14+ $14.5473 $203.6622
18+ $14.0624 $253.1232
24+ $12.6076 $302.5824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess