EN
  • EN
  • DE

LTC6090CFE#PBF

Part No LTC6090CFE#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Precision Amplifier R-R O/P ±70V/140V Automotive 16-Pin TSSOP EP Tube / IC OPAMP GP 10MHZ RRO 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 21 V/μs
GBP - Gain Bandwidth Product 12MHz
Current - Input Bias 3pA
Voltage - Input Offset 330μV
Operating Supply Current 2.8mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 9.5 V ~ 140 V, ±4.75 V ~ 70V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 784242-LTC6090CFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6090
Introduction Date October 26, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6090CFE#PBF CAD Model

Description

Linear Technology LTC6090CFE#PBF High Voltage Precision Operational Amplifier

The LTC6090CFE#PBF is a high performance, high voltage precision operational amplifier from Linear Technology, designed to cater to a wide array of applications that require large voltage swings and precision. This operational amplifier is capable of operating with a supply voltage up to 140V, which makes it an ideal choice for high voltage systems such as industrial controls, medical equipment, and automotive electronics.

One of the key features of the LTC6090CFE#PBF is its low input bias current, which allows for accurate signal processing in high impedance sensor applications. Its low offset voltage ensures precision in measurement and control systems, making it an excellent choice for instrumentation that demands high accuracy.

The LTC6090CFE#PBF also boasts a wide bandwidth and high slew rate, which enables it to respond quickly to changes in input signals. This makes it suitable for fast-operating systems such as data acquisition devices, ATE equipment, and piezo driver applications. Its robust design also includes over-temperature and over-current protection, which safeguards the device and the system it operates in from potential damage due to abnormal conditions.

Encased in a thermally enhanced TSSOP package, the LTC6090CFE#PBF is designed to efficiently dissipate heat, thereby maintaining stability and reliability even under high load conditions. The package is RoHS compliant, aligning with the industry's environmental standards and regulations.

Linear Technology's LTC6090CFE#PBF operational amplifier is a testament to the company's commitment to providing high quality, reliable components for demanding applications. With its high voltage capability, precision, and robust design, the LTC6090CFE#PBF is an excellent choice for engineers and designers looking to enhance the performance and durability of their high voltage systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3063 $69.9189
6+ $19.1231 $114.7386
9+ $18.5255 $166.7295
12+ $17.9279 $215.1348
15+ $17.3303 $259.9545
20+ $15.5376 $310.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess