Product Overview: LTC6082IDHC#PBF
The LTC6082IDHC#PBF is a high-performance, dual precision operational amplifier (op-amp) from Linear Technology, designed to address the needs of modern circuit designs that require precision, low noise, and low power consumption. This op-amp is well-suited for a variety of applications including sensor amplifiers, medical instrumentation, and battery-powered devices.
Key Features
- Low Noise: The LTC6082IDHC#PBF boasts an exceptionally low input noise voltage, making it ideal for applications that require a clean signal amplification.
- Precision: With its high accuracy and low offset voltage, this op-amp ensures precision in signal processing tasks, which is critical in sensitive electronics.
- Low Power: Designed for power-sensitive applications, the LTC6082IDHC#PBF consumes minimal power, thus extending battery life in portable devices.
- Rail-to-Rail Output: The device provides a rail-to-rail output swing, which maximizes the dynamic range in single or split supply operations.
- Wide Supply Range: It operates with a supply voltage range from 2.7V to 11V, accommodating various design requirements.
- Stability: The LTC6082IDHC#PBF is stable with capacitive loads, ensuring reliable performance in a range of applications.
- Package: The component is offered in a 16-lead DFN package, which is compact and suitable for space-constrained applications.
Applications
The LTC6082IDHC#PBF is versatile and can be used in a multitude of electronic circuits. Its precision and low noise characteristics are especially beneficial in:
- High-resolution data acquisition systems
- Portable medical devices
- Instrumentation
- Active filters
- Buffer amplifiers
Linear Technology's commitment to quality ensures that the LTC6082IDHC#PBF op-amp delivers consistent performance and reliability, making it a go-to choice for engineers and designers looking for a dependable precision amplifier.