EN
  • EN
  • DE

LTC6081IDD#PBF

Part No LTC6081IDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R I/O 5.5V Automotive 10-Pin DFN EP Tube / IC OPAMP GP 3.5MHZ RRO 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1 V/μs
GBP - Gain Bandwidth Product 3.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 70μV
Operating Supply Current 340μA
Output Current per Channel 24mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 784224-LTC6081IDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC6081
Introduction Date August 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6081IDD#PBF CAD Model

Description

Introducing the LTC6081IDD#PBF Precision Operational Amplifier

The LTC6081IDD#PBF is a state-of-the-art precision operational amplifier (op-amp) designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular model is part of the LTC6081 series, which are dual operational amplifiers with low noise, low offset voltage, and low input bias current. The LTC6081IDD#PBF is housed in a compact 8-lead DFN package, making it a space-efficient choice for a wide range of applications.

Key Features

  • Low Offset Voltage: The LTC6081IDD#PBF boasts an exceptionally low input offset voltage, which significantly reduces error in precision applications.
  • Low Noise: With its low noise performance, this op-amp is ideal for sensitive applications such as medical instrumentation and high-end audio equipment.
  • Low Input Bias Current: The device features a very low input bias current, making it suitable for high impedance sensor amplification and precision integrators.
  • Power Efficiency: It operates with a supply range from 2.7V to 5.5V, providing designers with flexibility in both single and dual supply operations while maintaining power efficiency.
  • Rail-to-Rail Output: The LTC6081IDD#PBF can swing its output close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems.
  • CMRR and PSRR: This op-amp features high Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR), ensuring stable performance with variations in common-mode voltage and power supply fluctuations.

Applications

The LTC6081IDD#PBF is versatile and can be used in a variety of applications that require precision and stability. It is particularly well-suited for:

  • Portable Medical Devices
  • Test and Measurement Equipment
  • Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • High-Quality Audio Amplification

With its precision specifications and robust design, the LTC6081IDD#PBF from Linear Technology is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their electronic systems. Whether in the lab, in the field, or in consumer products, this op-amp delivers consistent, high-quality results.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9804 $59.9020
11+ $9.8301 $108.1311
16+ $9.5229 $152.3664
22+ $9.2157 $202.7454
29+ $8.9085 $258.3465
38+ $7.9870 $303.5060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess