EN
  • EN
  • DE

ADCS7477AIMF

Part No ADCS7477AIMF
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 10BIT SAR SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADCS7477
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139944-ADCS7477AIMF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADCS7477AIMF CAD Model

Description

The ADCS7477AIMF from Texas Instruments is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a remarkable balance between speed and energy efficiency. This cutting-edge component is designed to cater to a wide array of applications, ranging from medical instrumentation to industrial process control and data acquisition systems.

Key Features

  • Precision Conversion: With its 12-bit resolution, the ADCS7477AIMF ensures accurate and precise digital representation of analog signals, making it ideal for sensitive measurements and critical applications.
  • High-Speed Operation: This ADC boasts a conversion rate of up to 1 MSPS (Mega-Samples Per Second), providing rapid data acquisition for real-time processing and control tasks.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADCS7477AIMF consumes minimal power, which is crucial for battery-operated devices and energy-efficient systems.
  • Single-Supply Operation: The device operates from a single 2.7V to 5.25V power supply, facilitating integration into various system designs without the need for multiple voltage rails.
  • Compact Form Factor: Encased in a small 6-pin SOT-23 package, the ADCS7477AIMF is perfect for space-constrained applications where board real estate is at a premium.
  • SPI Interface: It features a Serial Peripheral Interface (SPI) that allows for easy communication with microcontrollers and digital systems, enhancing its versatility in a multitude of embedded applications.

Applications

The ADCS7477AIMF's combination of speed, precision, and low power consumption makes it an excellent choice for a variety of applications, including:

  • Portable and battery-powered devices
  • Medical monitoring and diagnostic equipment
  • Industrial control systems
  • Data acquisition systems
  • Communications infrastructure

Overall, the ADCS7477AIMF from Texas Instruments represents a highly reliable and efficient solution for converting analog signals into digital data, enabling advanced electronic systems to perform optimally across a wide range of demanding applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8926 $51.1002
57+ $1.7729 $101.0553
88+ $1.7130 $150.7440
126+ $1.5932 $200.7432
164+ $1.5333 $251.4612
204+ $1.4734 $300.5736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,364 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess