The LTC5564EUD#TRPBF is a high-performance RF detector from Linear Technology, designed to offer precision measurement capabilities for a wide range of applications. This device is well-suited for power monitoring and control in RF and IF systems, making it an essential component in telecommunications, radar systems, base stations, and test equipment.
Key Features
- Frequency Range: The LTC5564EUD#TRPBF operates over a broad frequency range from 600 MHz to 15 GHz, enabling its use in various high-frequency applications.
- Dynamic Range: This RF detector boasts a wide dynamic range of 40dB, which allows for accurate detection of both low and high power signal levels.
- Temperature Compensated: It includes an on-chip temperature compensation feature that ensures stable performance across temperature variations.
- Linear-in-dB Response: The device has a linear-in-dB response, which simplifies the measurement of RF signal power and the design of RF power control loops.
- Low Power Consumption: With its low operating current, the LTC5564EUD#TRPBF is an energy-efficient solution for power-sensitive applications.
- Small Package: Housed in a compact 16-lead QFN package, this RF detector is designed for space-constrained applications.
Applications
The LTC5564EUD#TRPBF is versatile and can be used in various applications, including:
- Wireless Infrastructure
- RF Power Amplifier Linearization
- Transmitter Power Control
- Received Signal Strength Indication (RSSI)
- Logarithmic Power Measurement
Reliability and Quality
Linear Technology is committed to providing high-quality and reliable components. The LTC5564EUD#TRPBF is manufactured with this commitment in mind, ensuring that it meets the rigorous demands of industrial and commercial applications. Its robust design is built to deliver consistent performance over its lifetime.
Whether you are designing a sophisticated communication system or a simple signal monitoring circuit, the LTC5564EUD#TRPBF from Linear Technology is an excellent choice for your RF power detection needs.