EN
  • EN
  • DE

LTC5530ES6

Part No LTC5530ES6
Manufacturer Linear Technology
Catalog RF Detectors
Description RF Detector 300MHz to 7000MHz 10dBm 6-Pin TSOT-23 / IC RF PWR DETECTOR PREC TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 7GHz
RF Type 802.11a/b/g/WiFi, 802.16/WiMax, WLAN
Input Range -32dBm to 10dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 500μA
Case / Package TSOT-23-6
Win Source Part Number 97862-LTC5530ES6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC5530
Introduction Date March 16, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC5530ES6 CAD Model

Description

Introducing the LTC5530ES6 RF Detector by Linear Technology

The LTC5530ES6 is a precision RF (Radio Frequency) power detector encapsulated in a compact package, designed to cater to a broad spectrum of applications, including cellular, PCS, WCDMA, and WLAN systems. This high-performance component from Linear Technology is engineered for detecting signal power levels within the frequency range of 300MHz to 7GHz, which makes it versatile for use in various RF systems.

This RF power detector stands out with its ability to measure power levels from -34dBm to 6dBm with exceptional accuracy. The LTC5530ES6 is particularly noted for its fast response time and its capability to provide a linear output voltage that is directly proportional to the input power in dBm. This feature simplifies the design of RF power measurement and control systems, as it eliminates the need for complex calibration procedures.

The device operates from a single supply voltage ranging from 2.7V to 6V, making it suitable for battery-powered applications. It is also characterized by its low power consumption, which is crucial for portable and remote applications where power efficiency is a priority.

The LTC5530ES6 is available in a small 6-lead SOT-23 package, which is ideal for space-constrained applications. The compact form factor, combined with the minimal external component requirement, enables designers to create sleek and efficient designs without compromising on performance.

Additional features of the LTC5530ES6 include a temperature-compensated Schottky diode peak detector and an on-chip temperature-compensated logarithmic amplifier. These integrated components contribute to the device's robust performance across varying temperatures and operating conditions, ensuring reliable and consistent RF power detection in even the most demanding environments.

In summary, the LTC5530ES6 from Linear Technology is a sophisticated and reliable solution for RF power detection across a wide range of frequencies and applications. Its ease of integration, accuracy, and low power consumption make it an excellent choice for designers looking to enhance their RF system capabilities.

You May Also Be Interested in

MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, SCHOTTKY DIODE BIASED
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2592 $58.7392
63+ $1.8538 $116.7894
97+ $1.7960 $174.2120
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
231+ $1.5061 $347.9091
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess