Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 784191-LTC487IN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC487
Introduction Date January 25, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC487IN#PBF CAD Model

Description

LTC487IN#PBF - RS485/RS422 Differential Line Transceiver by Linear Technology

The LTC487IN#PBF is a robust RS485/RS422 differential line transceiver designed by Linear Technology to provide reliable data communication over long distances and in noisy environments. This integrated circuit is a part of a family of transceivers that are specifically engineered to operate in industrial, networking, and telecom applications where a balanced transmission line is necessary.

Key Features:

  • Interface Type: RS485/RS422 which allows for high-speed, bidirectional communication.
  • Supply Voltage: Operates from a single 5V supply, making it compatible with a wide range of industrial applications.
  • High-Speed Operation: Capable of transmitting data at speeds up to 2.5Mbps, ensuring efficient communication for time-sensitive applications.
  • Extended Temperature Range: Designed to function reliably in extreme conditions with an operating temperature range from -40°C to 85°C.
  • Low Power Shutdown Mode: Features a low power shutdown mode that significantly reduces power consumption when the transceiver is not in active use.
  • Driver Protection: Includes thermal shutdown and current limiting for driver overload protection.
  • Pin Compatibility: Pin-compatible with the industry-standard SN75176.

Applications:

The LTC487IN#PBF is ideal for a variety of applications that require robust and reliable data transmission, including:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems

Product Description:

Linear Technology's LTC487IN#PBF is an advanced differential line transceiver that provides the necessary features for reliable data transmission in harsh industrial environments. With its high-speed data transfer capability and robust protection features, it is an excellent choice for designers looking to implement RS485 or RS422 communication protocols in their systems. The transceiver's low power shutdown mode and thermal protection enhance its performance in energy-sensitive applications, while its compatibility with existing industry standards ensures ease of integration into a wide range of existing designs.

Overall, the LTC487IN#PBF by Linear Technology represents a blend of performance, reliability, and compatibility, making it a top choice for professionals seeking a high-quality transceiver for their communication needs.

You May Also Be Interested in

Broadcom Limited
BROADR-REACH SINGLE-PORT 10/100/
Lowest to $69.8880
ECAD model for BCM54811A2IMLG
Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Need more? Email Us
ECAD model for TRS3221ECDBRG4
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 COMPATIBLE LINE DRIVER/RECEIVER
Lowest to $4.7771
ECAD model for TRSF3243IPWR
Texas Instruments
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20TVSOP
Lowest to $1.3954
ECAD model for SN74LVCR2245ADGVR
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10DFN / 1/1 Transceiver Full RS422, RS485 10-DFN (3x3)
Lowest to $9.6352
ECAD model for LTC2852IDD#TRPBF
ON Semiconductor
Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74VHC245N
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Texas Instruments
RS-232 TRANSCEIVER WITH SPLIT SUPPLY PIN FOR LOGIC SIDE
Lowest to $4.8367
ECAD model for MAX3386ECDWR
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for ISL32433EIUZ-T7A

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention