EN
  • EN
  • DE

LTC485CB8

Part No LTC485CB8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072579-LTC485CB8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC485CB8 CAD Model

Description

Introducing the LTC485CB8 from Linear Technology

The LTC485CB8 is a versatile low power RS485 transceiver from Linear Technology, designed to provide reliable communication in industrial applications. This transceiver is a part of Linear Technology's robust line of interface products, engineered to maintain signal integrity in challenging environments.

Key Features

  • Low Power Operation: The LTC485CB8 operates with very low power consumption, making it ideal for energy-efficient designs and extending the life of battery-powered systems.
  • Half-Duplex Interface: It supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, simplifying network topologies and reducing wiring costs.
  • High Impedance Receiver Inputs: The device features high impedance receiver inputs, which minimizes loading on the bus, even when the power is off.
  • Thermal Shutdown Protection: It includes thermal shutdown protection that safeguards the device from damage due to excessive power dissipation.
  • Fail-Safe Receiver: The LTC485CB8 has a fail-safe receiver that ensures a logic-high receiver output when the inputs are open or shorted, enhancing the reliability of the communication system.
  • Extended Temperature Range: The device operates over a wide temperature range, making it suitable for industrial applications that experience extreme temperature variations.

Applications

The LTC485CB8 is designed for RS485 data communications in harsh environments. It's suitable for a variety of applications, including:

  • Networked Industrial Control Systems
  • Building Automation
  • Factory Automation
  • Instrumentation
  • Remote Data Acquisition

Package Information

This transceiver is available in an 8-pin narrow SO package, designated as CB8, which is designed to save space on printed circuit boards. The compact form factor of the LTC485CB8 allows for its integration into systems where space is at a premium, without sacrificing performance or functionality.

Overall, the LTC485CB8 RS485 transceiver from Linear Technology is a reliable choice for designers looking to implement robust communication in their industrial applications. With its low power requirements, high receiver input impedance, and thermal protection, it stands out as a high-performance solution for demanding communication tasks.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess