EN
  • EN
  • DE

LTC4420EMSEPBF

Part No LTC4420EMSEPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072569-LTC4420EMSEPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4420EMSEPBF CAD Model

Description

Linear Technology LTC4420EMSEPBF Hot Swap Controller

The LTC4420EMSEPBF is a high-performance Hot Swap controller from Linear Technology, designed to ensure safe board insertion and removal from live backplanes. This sophisticated component is an essential solution for systems that require continuous availability and serviceability. It is particularly suited for applications in telecommunications, data centers, and industrial environments where system uptime is critical.

This advanced controller facilitates the safe insertion of electronic boards by controlling the inrush current, thereby preventing glitches on the power supply that can reset other parts of the system. The LTC4420EMSEPBF operates over a wide supply voltage range, making it versatile for various applications. It provides a seamless transition between two input power sources, which is invaluable for systems that need a reliable backup power source.

One of the key features of the LTC4420EMSEPBF is its ability to automatically switch between supplies in milliseconds, which ensures that the load receives a constant supply of power without interruption. This feature is critical for high-availability systems that cannot tolerate power outages or brownout conditions. The controller's built-in overcurrent protection and circuit breaker functionality safeguard both the board and the backplane from damage due to excessive current.

The LTC4420EMSEPBF also boasts a compact MSOP-16 package, which is beneficial for space-constrained applications. It is designed to withstand harsh environments and is specified over the extended and industrial temperature ranges, ensuring reliable operation under varying conditions.

For engineers and system designers looking for a robust power management solution, the LTC4420EMSEPBF offers a combination of protection features, reliability, and seamless power source transitioning. Its integration into a system can significantly enhance the operational stability and safety of the entire electronic assembly.

In summary, the LTC4420EMSEPBF from Linear Technology is a top-of-the-line Hot Swap controller that provides critical protection and power management features, ensuring that electronic systems remain operational even under the most demanding conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess