EN
  • EN
  • DE

LTC4367CMS8#PBF

Part No LTC4367CMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description Over Voltage Protection Controller Automotive 8-Pin MSOP Tube / SUPPLY PROTECTION CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Overvoltage, Undervoltage Protection
Operating Supply Current 70μA
Operating Supply Voltage 2.5 V ~ 60 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784134-LTC4367CMS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4367
Introduction Date October 06, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4367CMS8#PBF CAD Model

Description

The LTC4367CMS8#PBF from Linear Technology is a robust high voltage surge stopper designed to protect sensitive electronic equipment from high voltage transients and surges. This device ensures reliability and stability in environments where voltage spikes can cause catastrophic damage to electronic components.

Key Features:

  • Wide Operating Range: The LTC4367 protects systems from high voltage spikes by operating over a wide input voltage range of 4V to 72V, making it versatile for a variety of applications.
  • Surge Protection: It can withstand surges up to 80V, safeguarding your devices against unpredictable overvoltage events such as lightning strikes or power surges.
  • Adjustable Overvoltage Lockout: Users can set a precise overvoltage lockout threshold to ensure that the LTC4367 responds appropriately to abnormal voltage conditions.
  • Adjustable Undervoltage Lockout: Similarly, the undervoltage lockout threshold can be customized, providing protection against low-voltage conditions that can also be harmful to electronic circuits.
  • Low Quiescent Current: The device's low current draw in shutdown mode helps preserve battery life in portable applications, making it an energy-efficient choice.

Applications:

The LTC4367CMS8#PBF is ideal for a wide range of applications, including automotive electronics, industrial control systems, avionics, and any other systems that require robust protection against high voltage transients. Its MSOP-8 package is compact and suitable for space-constrained applications while providing the necessary protection without compromise.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC4367CMS8#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance in the most challenging environments.

Ordering Information:

The part number LTC4367CMS8#PBF denotes the MSOP-8 package with lead-free finish, compatible with RoHS standards. For detailed specifications and ordering information, please refer to the official Linear Technology datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9410 $58.2300
65+ $1.5926 $103.5190
100+ $1.5429 $154.2900
135+ $1.4931 $201.5685
175+ $1.4433 $252.5775
235+ $1.2940 $304.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,543 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess