EN
  • EN
  • DE

LTC4359CMS8#TRPBF

Part No LTC4359CMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Single Automotive 8-Pin MSOP T/R / IC OR CTRLR N+1 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Delay Time - ON 200μs
Delay Time - OFF 300ns
Operating Supply Current 150μA
Operating Supply Voltage 4 V ~ 80 V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 784115-LTC4359CMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4359
Introduction Date May 18, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4359CMS8#TRPBF CAD Model

Description

LTC4359CMS8#TRPBF - Ideal Diode Controller from Linear Technology

The LTC4359CMS8#TRPBF is a high-performance ideal diode controller designed by Linear Technology to replace power Schottky diodes with a MOSFET, providing a more efficient power path in various electronic applications. This component is especially suitable for systems where low power loss and heat dissipation are critical, such as in portable devices, automotive applications, and industrial systems.

With its advanced design, the LTC4359 regulates the forward voltage drop across the MOSFET to ensure it operates as an ideal diode with virtually zero forward voltage drop. This dramatically reduces power loss and heat generation compared to traditional Schottky diodes. The device is capable of controlling a MOSFET to conduct in the forward direction when the voltage across the MOSFET is forward-biased and to block current when reverse-biased, just like a diode.

The LTC4359CMS8#TRPBF offers several key features that make it an excellent choice for power management tasks. It has a wide operating voltage range from 9V to 80V, making it versatile for use in a broad array of applications. Additionally, the controller provides reverse input protection to -60V, safeguarding against potential damage from reverse voltages.

Another advantage of the LTC4359 is its fast switch-over capability. The device ensures seamless transitions between power sources, which is essential for applications that require backup power or load sharing. Furthermore, the LTC4359 offers an adjustable turn-on threshold and a 1% accurate current limit, allowing for precise control over the MOSFET's operation.

The LTC4359CMS8#TRPBF is available in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its small footprint, combined with its low quiescent current, makes it an energy-efficient solution for battery-powered devices.

In summary, the LTC4359CMS8#TRPBF from Linear Technology is a cutting-edge ideal diode controller that offers efficiency, precision, and versatility. It stands out as a superior alternative to Schottky diodes, providing designers with a reliable and high-performance solution for managing power in a wide range of electronic systems.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 8DFN
Lowest to $7.9164
Analog Devices Inc.
HP PRIORTIZED POWERPATH CONTROLL
Lowest to $18.2150
Analog Devices Inc.
IC OR CTRLR SRC SELECT 8MSOP / OR Controller Source Selector Switch P-Channel 2:1 8-MSOP
Lowest to $10.5580
Analog Devices Inc.
IC OR CTRLR N+1 14DFN
Lowest to $17.7116
Texas Instruments
AUTOMOTIVE 3.2-V TO 65-V REVERSE / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Lowest to $2.1317
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10DFN
Lowest to $50.0500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4740 $54.7400
23+ $4.4915 $103.3045
35+ $4.3512 $152.2920
48+ $4.2108 $202.1184
62+ $4.0705 $252.3710
83+ $3.6494 $302.9002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess