EN
  • EN
  • DE

LTC4315IMS#PBF

Part No LTC4315IMS#PBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description I2C Logic Buffer 3.3V/5V Automotive 12-Pin MSOP EP Tube / IC ACCELERATR I2C HOTSWAP 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Number of Channels 1
Capacitance - Input 10pF
Operating Supply Voltage 2.9 V ~ 5.5 V
Operating Supply Current 8.1mA
Operating Temperature Range -40°C ~ 85°C
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 784093-LTC4315IMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4315
Introduction Date October 10, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4315IMS#PBF CAD Model

Description

LTC4315IMS#PBF - I2C Bus Buffer with Stuck Bus Recovery

The LTC4315IMS#PBF is a sophisticated I2C bus buffer component designed by Linear Technology to enhance the reliability and extend the capabilities of I2C communication buses. This device's primary function is to provide capacitive buffering, allowing for a significant expansion in both the number and length of connections possible on an I2C bus. With its advanced features, the LTC4315IMS#PBF is an ideal solution for complex systems that require robust and flexible I2C communication networks.

One of the standout features of the LTC4315IMS#PBF is its stuck bus recovery mechanism. I2C buses can sometimes become locked due to noise, interference, or hardware faults, which prevents further communication. The LTC4315IMS#PBF intelligently detects and resolves these issues by resetting the bus to a known state without needing manual intervention or system reset, thereby minimizing downtime and maintaining system integrity.

The device supports both standard (100kHz) and fast (400kHz) I2C bus speeds, making it versatile for a wide range of applications. Additionally, it offers rise time accelerators to improve the transition times on the bus lines, which is particularly beneficial for systems with high capacitance loads. This feature ensures that the I2C bus meets the rise time specifications even under challenging conditions.

Another critical attribute of the LTC4315IMS#PBF is its strong noise filtering capabilities. It incorporates glitch filters that suppress noise spikes on the SDA and SCL lines, ensuring reliable communication even in environments with high electromagnetic interference (EMI).

The LTC4315IMS#PBF is available in a compact 10-lead MSOP package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures stable performance across a wide range of environmental conditions.

With its combination of stuck bus recovery, capacitive buffering, noise filtering, and support for multiple I2C speeds, the LTC4315IMS#PBF is an essential component for enhancing the performance and reliability of I2C bus systems in various applications, including industrial control, automotive networks, and complex consumer electronics.

You May Also Be Interested in

Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $15.7789

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4909 $61.9636
8+ $12.7105 $101.6840
13+ $12.3133 $160.0729
17+ $11.9161 $202.5737
22+ $11.5189 $253.4158
30+ $10.3273 $309.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess