EN
  • EN
  • DE

LTC4311CDC#TRMPBF

Part No LTC4311CDC#TRMPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C 1CH 6DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Maximum) 400kHz
Supply Voltage (V) 1.6V ~ 5.5V
Supply Current 200μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Family Part Number LTC4311
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 732206-LTC4311CDC#TRMPBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4311CDC#TRMPBF CAD Model

Description

LTC4311CDC#TRMPBF - I2C Active Terminator from Linear Technology

The LTC4311CDC#TRMPBF is a high-performance I2C active terminator designed by Linear Technology to enhance the data integrity and extend the communication distance in I2C applications. This small, but powerful device is an essential component for systems that rely on the I2C bus for communication between multiple integrated circuits.

One of the key features of the LTC4311CDC#TRMPBF is its ability to actively buffer the I2C bus lines, allowing for more devices to be connected without degrading the signal quality. This is particularly useful in complex systems where the bus capacitance can be a limiting factor for the number of devices on the I2C bus. The active terminator ensures that the signals remain sharp and clear, even in the presence of higher bus capacitance, thus enhancing system reliability and performance.

The device is also designed to be compatible with I2C, SMBus, and other systems that adhere to similar protocols, making it a versatile choice for a wide range of applications. Its operating voltage range of 2.9V to 5.5V allows for flexibility in different system voltage requirements. Moreover, the LTC4311CDC#TRMPBF is capable of supporting both standard (100kHz) and fast (400kHz) I2C modes, making it suitable for a variety of communication speeds.

Another significant advantage of the LTC4311CDC#TRMPBF is its low quiescent current, which makes it an energy-efficient option for battery-powered devices. The device also features built-in rise time accelerators which are programmable, allowing designers to tailor the rise time to specific system requirements, further optimizing the performance of the I2C bus.

The LTC4311CDC#TRMPBF is available in a compact 6-lead DFN package, which is ideal for space-constrained applications. Its small footprint does not compromise its functionality or performance, making it an excellent choice for portable devices, consumer electronics, and industrial systems where space is at a premium.

In summary, the LTC4311CDC#TRMPBF from Linear Technology is a robust and efficient solution for enhancing I2C bus performance in a variety of applications. Its ability to support more devices, extend communication distances, and improve signal integrity, all while being energy-efficient, makes it a valuable addition to any I2C-based system design.

You May Also Be Interested in

Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5388 $52.7716
17+ $6.1857 $105.1569
26+ $5.9924 $155.8024
35+ $5.7991 $202.9685
45+ $5.6058 $252.2610
60+ $5.0259 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,539 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess