EN
  • EN
  • DE

LTC4267IGN-1#PBF

Part No LTC4267IGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF PD W/REG 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SSOP
Win Source Part Number 133683-LTC4267IGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4267IGN-1#PBF CAD Model

Description

Product Overview: LTC4267IGN-1#PBF

The LTC4267IGN-1#PBF is a sophisticated Power over Ethernet (PoE) interface controller from Linear Technology, designed to simplify the implementation of Power Sourcing Equipment (PSE) in PoE applications. This integrated circuit is compliant with the IEEE 802.3af standard, ensuring seamless compatibility with devices that support PoE technology. The LTC4267IGN-1#PBF facilitates the delivery of power over Ethernet cables, enabling the powering of devices such as IP phones, wireless access points, and network cameras without the need for separate power supplies or electrical outlets.

Key Features:

  • IEEE 802.3af Compliant: The controller adheres to the industry-standard specification for PoE, ensuring broad compatibility with compliant devices.
  • Integrated Switching Regulator: The LTC4267IGN-1#PBF includes a built-in switching regulator to efficiently manage power distribution.
  • Advanced Power Management: It features sophisticated power management capabilities, including programmable classification, current limit, and overload protection, which help to prevent damage to the PSE and powered devices.
  • Signature Resistor Detection: The chip can detect the presence of a valid PoE signature resistor, ensuring that power is only applied to appropriately designed devices.
  • Thermal Protection: It comes equipped with thermal protection to safeguard against overheating during operation.
  • Compact Design: The LTC4267IGN-1#PBF is available in a small SSOP package, making it ideal for space-constrained applications.

Applications:

The LTC4267IGN-1#PBF is versatile and can be used in various applications where PoE is beneficial. It's particularly well-suited for:

  • Enterprise networking equipment such as switches and routers that provide power to end devices.
  • IP telephony systems where phones are powered directly from the network switch.
  • Wireless access points that require remote placement without easy access to power outlets.
  • Network cameras for surveillance that need to be installed in locations without dedicated power lines.

In summary, the LTC4267IGN-1#PBF from Linear Technology is a reliable and feature-rich solution for PSE designers looking to integrate PoE capabilities into their products. Its compliance with the IEEE 802.3af standard and advanced power management features make it an excellent choice for building network infrastructure capable of delivering power over Ethernet efficiently and safely.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1. / Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7696 $53.8480
12+ $8.8366 $106.0392
18+ $8.5604 $154.0872
25+ $8.2843 $207.1075
32+ $8.0081 $256.2592
42+ $7.1797 $301.5474
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess