EN
  • EN
  • DE

LTC4267IDHC#TRPBF

Part No LTC4267IDHC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF W/REG 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 12.95W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 57V (Maximum)
Operating Supply Current 3mA (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 732204-LTC4267IDHC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4267
Introduction Date November 11, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC4267IDHC#TRPBF CAD Model

Description

Product Overview: LTC4267IDHC#TRPBF

The LTC4267IDHC#TRPBF is a sophisticated Power over Ethernet (PoE) interface controller designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance integrated circuit is tailored to facilitate seamless and efficient delivery of power over Ethernet cables, adhering to the IEEE 802.3af standard. It is specifically engineered to be used in conjunction with Powered Devices (PDs) that require power from PoE-enabled networks.

Equipped with a robust and advanced feature set, the LTC4267IDHC#TRPBF incorporates a signature resistor, an inrush current limiter, and a classification current source. This combination of features ensures that the device can be accurately detected by Power Sourcing Equipment (PSE) and classified according to its power requirements, thus optimizing power management across the network.

The device comes in a compact DHC package, which allows for space-efficient designs in a variety of applications, including VoIP phones, wireless access points, and security cameras. This package type is particularly beneficial for designs where board space is at a premium, without compromising on functionality or performance.

Key Features:

  • IEEE 802.3af Compliant
  • Integrated Signature Resistor and Inrush Current Limiting
  • Classification Current Source
  • Supports a Wide Range of Input Voltages
  • Thermal Shutdown Protection
  • Compact DHC Package for Space-saving Designs

The LTC4267IDHC#TRPBF also boasts thermal shutdown protection, safeguarding the device against potential damage from overheating. This safety feature ensures reliable operation under various environmental conditions, contributing to the longevity and durability of the end product.

For developers and manufacturers, the LTC4267IDHC#TRPBF represents a versatile and reliable solution for integrating PoE capabilities into their products. Its compliance with the IEEE 802.3af standard guarantees compatibility with a wide array of PoE equipment, making it a universal choice for a multitude of applications requiring remote power delivery over Ethernet.

Overall, the LTC4267IDHC#TRPBF by Linear Technology is a high-quality, feature-rich PoE interface controller that offers a blend of performance, efficiency, and compact design, making it a top choice for modern networked devices.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8826 $55.0608
18+ $5.6473 $101.6514
28+ $5.4708 $153.1824
38+ $5.2944 $201.1872
49+ $5.1179 $250.7771
66+ $4.5884 $302.8344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess