EN
  • EN
  • DE

LTC4266AIUHF-4#TRPBF

Part No LTC4266AIUHF-4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE LTPOE++ QUAD PSE 38-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 90W
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Supply Voltage - Operating 45 V to 57 V
Operating Supply Current 2.4mA
Temperature Range - Operating -40°C to 85°C
Case / Package 38-QFN (5x7)
Win Source Part Number 1063519-LTC4266AIUHF-4#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4266AIUHF-4#TRPBF CAD Model

Description

LTC4266AIUHF-4#TRPBF Product Overview

The LTC4266AIUHF-4#TRPBF is a high-performance, quad-port Power over Ethernet (PoE) controller designed by Linear Technology, now part of Analog Devices. This advanced integrated circuit is engineered to facilitate the delivery of Power over Ethernet to multiple devices, conforming to the IEEE 802.3at (PoE+) standard, as well as being backward compatible with IEEE 802.3af (PoE). It is an ideal solution for network equipment such as Ethernet switches, midspans, and injectors that require efficient and reliable power distribution over Ethernet cables.

This PoE controller is equipped with cutting-edge features that ensure the safe and efficient delivery of power. The LTC4266AIUHF-4#TRPBF supports per-port power management and incorporates a robust 80V hot-swap MOSFET and I2C-compatible interface for improved control and monitoring. It is capable of delivering up to 90W of power per port, making it suitable for a wide range of powered devices including VoIP phones, wireless access points, and security cameras.

The device comes in a compact QFN-38 package, which allows for a space-saving design in end-products. The LTC4266AIUHF-4#TRPBF operates over an industrial temperature range, making it reliable in various environmental conditions. Additionally, it includes features such as high-reliability 100V capacitors, advanced power management options, and diagnostic capabilities. This includes current monitoring, voltage monitoring, and fault protection mechanisms that provide comprehensive system reliability and safety.

For developers and manufacturers, the LTC4266AIUHF-4#TRPBF offers a rich set of features that simplify the design of PoE systems. The inclusion of an auto-adapting power allocation scheme allows the device to efficiently allocate power to various powered devices based on their actual needs, optimizing power usage and reducing overall system costs.

In summary, the LTC4266AIUHF-4#TRPBF from Linear Technology is a feature-rich, high-performance PoE controller that offers robust power delivery capabilities, advanced management features, and a high level of integration, making it a top choice for network power applications that demand reliability and efficiency.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1196 $66.3588
7+ $18.1494 $127.0458
10+ $17.5823 $175.8230
14+ $17.0152 $238.2128
18+ $16.4479 $296.0622
24+ $14.7463 $353.9112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess