EN
  • EN
  • DE

LTC4264CDE#TRPBF

Part No LTC4264CDE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 35W PD INTERFACE 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PD)
Number of Channels 1
Maximum Power Dissipation 35W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 12-DFN (4x3)
Win Source Part Number 141849-LTC4264CDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4264CDE#TRPBF CAD Model

Description

The LTC4264CDE#TRPBF is a high-quality power management integrated circuit designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This product is specifically engineered for applications that require Power over Ethernet (PoE) capabilities, conforming to the IEEE 802.3af standard. It is a negative voltage Hot Swap™ controller that allows a board to be safely inserted and removed from a live Powered Device (PD) backplane.

Key Features

  • IEEE 802.3af Compliant: The LTC4264CDE#TRPBF complies with the IEEE 802.3af standard for PoE, ensuring compatibility with other compliant devices and systems.
  • Integrated Hot Swap Controller: The device includes an integrated Hot Swap controller that enables safe insertion and removal of circuit boards without the need to power down the system.
  • Wide Operating Voltage Range: With an operating voltage range of -36V to -72V, the LTC4264CDE#TRPBF is versatile and can accommodate various power supply specifications.
  • Advanced Protection Features: It is equipped with overcurrent protection, overvoltage protection, and undertemperature protection, ensuring the safety and reliability of the connected devices.
  • Compact Package: The device comes in a compact, thermally enhanced 12-lead DFN package, making it suitable for space-constrained applications.

Applications

The LTC4264CDE#TRPBF is ideal for a range of applications that require reliable power management with PoE capabilities. It is commonly used in:

  • Voice over IP (VoIP) phones
  • Wireless access points
  • Network cameras and security systems
  • Industrial controls

Quality and Reliability

Linear Technology ensures that all its products, including the LTC4264CDE#TRPBF, meet the highest standards of quality and reliability. This device is built to offer consistent performance and a long operational life, making it a trusted choice for critical PoE applications.

Ordering Information

The product is available in tape and reel packaging, denoted by the suffix #TRPBF, facilitating efficient assembly for high-volume production. For detailed ordering and product information, refer to the official Linear Technology documentation or contact their sales representatives.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5410 $70.1640
9+ $14.3925 $129.5325
13+ $13.9432 $181.2616
18+ $13.4939 $242.8902
23+ $13.0434 $299.9982
30+ $11.6944 $350.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess