Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Ceramate Technical
Win Source Part Number 1121037-10D431K
Manufacturer Homepage www.ceramate.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 10D431K CAD Model

Description

The 10D431K is a metal oxide varistor (MOV) manufactured by Ceramate Technical. It is designed to protect electronic circuits from voltage surges and transient overvoltage events. MOVs are commonly used in power supplies, surge protectors, and other electronic devices to clamp voltage spikes and prevent damage to sensitive components.

Applications:

  • Power Supplies: Used in power supplies to protect against voltage surges and spikes.
  • Surge Protectors: Employed in surge protection devices to clamp transient overvoltages.
  • Electronic Equipment: Integrated into various electronic devices to protect sensitive components.
  • Telecommunication Equipment: Found in telecommunication systems to protect against lightning strikes and voltage surges.
  • Industrial Control Systems: Utilized in industrial control systems to protect against transient voltages.

Features:

  • High Surge Current Capability: Offers a high surge current capability to withstand large transient events.
  • Fast Response Time: Provides a fast response time to quickly clamp voltage spikes.
  • Wide Operating Voltage Range: Operates over a wide voltage range to accommodate various applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.
  • Compact Size: Available in a compact size for easy integration into electronic circuits.

Benefits:

  • Overvoltage Protection: Protects electronic circuits from damage caused by voltage surges.
  • Transient Voltage Suppression: Effectively suppresses transient overvoltages to prevent component failure.
  • Improved Reliability: Enhances the reliability of electronic devices by protecting them from voltage spikes.
  • Simplified Circuit Design: Simplifies the design of protection circuits by providing a reliable clamping mechanism.
  • Environmentally Friendly: The RoHS compliance ensures that the device is free from hazardous substances.

Additional Details:

The 10D431K is typically housed in a disc-shaped package with radial leads for easy mounting on PCBs. The device operates by clamping the voltage to a specific level when the voltage exceeds its rated value. The energy absorbed by the MOV is dissipated as heat. It is designed to operate over a specified temperature range, typically from -40°C to +85°C. The datasheet provides detailed information on the voltage rating, surge current capability, clamping voltage, and other electrical characteristics. This MOV is suitable for applications where reliable overvoltage protection is critical.

You May Also Be Interested in

ON Semiconductor
8-Bit Serial-In, Parallel-Out Shift Register | IC SHIFT REGISTER 8BIT 14TSSOP
Lowest to $1.0557
ECAD model for 74VHC164MTC
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.3449
ECAD model for 74HCT393
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4
Analog Devices Inc.
Switched-Capacitor Voltage Inverter with Shutdown
Lowest to $3.6410
ECAD model for ADM8828ART
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ECAD model for 4060AL
Sanken
Silicon NPN Triple Diffused Planar Transistor(Display Horizontal Deflection Output, Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC5124
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $5.3729
ECAD model for AD7418ARM
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $3.9679
ECAD model for AD8032ARMZ-REEL
Fuji Electric
1200V / 400A 1 in one-package IGBT Module
Lowest to $120.3048
ECAD model for 1MBI400S-120

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention