EN
  • EN
  • DE

LTC4263IDE-1#TRPBF

Part No LTC4263IDE-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 30W SINGLE PSE 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 1
Maximum Power Dissipation 30W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 33 V to 66 V
Operating Supply Current 2mA
Temperature Range - Operating -40°C to 85°C
Case / Package 14-DFN (4x3)
Win Source Part Number 142904-LTC4263IDE-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4263IDE-1#TRPBF CAD Model

Description

Product Overview: LTC4263IDE-1#TRPBF

The LTC4263IDE-1#TRPBF is a sophisticated Power over Ethernet (PoE) interface and current limiting controller designed by Linear Technology to provide a seamless and efficient solution for Power Sourcing Equipment (PSE). This high-performance component is specifically engineered to facilitate the delivery of power over Ethernet cables to Powered Devices (PDs), conforming to the IEEE 802.3af standard. The LTC4263IDE-1#TRPBF is particularly suitable for applications such as network cameras, wireless access points, and VoIP phones where reliable power delivery and protection are critical.

Key Features

  • IEEE 802.3af Compliant: The device ensures compatibility with the widely adopted standard for PoE, allowing for interoperability with other compliant devices.
  • Integrated Current Limiting: To protect against overcurrent conditions, the LTC4263IDE-1#TRPBF features precise current limiting capabilities, ensuring safe operation for both the PSE and the PD.
  • High Power Efficiency: The device is optimized for high power efficiency, reducing energy waste and operational costs.
  • Advanced Thermal Protection: With built-in thermal protection, the LTC4263IDE-1#TRPBF is safeguarded against overheating, which could otherwise compromise the system's reliability.
  • Robust Package: Housed in a 12-lead DFN package, the LTC4263IDE-1#TRPBF is designed for durability and minimal footprint, making it ideal for space-constrained applications.

Applications

The LTC4263IDE-1#TRPBF is a versatile component suitable for a variety of applications that require reliable power distribution over Ethernet. Its robust feature set ensures it can be used in:

  • Enterprise networking equipment
  • Industrial automation systems
  • IP security cameras
  • Remote monitoring systems
  • Point of Sale (PoS) terminals

With its combination of power efficiency, compliance with industry standards, and advanced protection features, the LTC4263IDE-1#TRPBF from Linear Technology stands out as a premier choice for designers and engineers looking to implement Power over Ethernet solutions in their products.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9104 $50.7312
8+ $13.8752 $111.0016
12+ $13.4416 $161.2992
16+ $13.0080 $208.1280
20+ $12.5744 $251.4880
27+ $11.2736 $304.3872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,365 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess