EN
  • EN
  • DE

LTC4258CGW#TRPBF

Part No LTC4258CGW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF QUAD PSE 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type Controller (PSE)
Number of Channels 4
Power - Max 15.4W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 47 V ~ 57 V
Operating Supply Current 2mA
Operating Temperature Range 0°C ~ 70°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 732201-LTC4258CGW#TRPBF
Family Name LTC4258
Introduction Date February 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4258CGW#TRPBF CAD Model

Description

Product Overview: LTC4258CGW#TRPBF

The LTC4258CGW#TRPBF is a robust, feature-rich integrated circuit designed by Linear Technology, now part of Analog Devices, specifically for Power over Ethernet (PoE) applications. This highly efficient IC is tailored to facilitate the implementation of PoE functionality in Ethernet-powered devices such as VoIP phones, wireless network access points, and security cameras, allowing them to receive power along with data over standard Ethernet cables.

Key Features

  • IEEE 802.3af Compliant: The LTC4258CGW#TRPBF adheres to the IEEE 802.3af standard, ensuring compatibility with other compliant devices and systems.
  • Quad PSE Controller: This product functions as a Power Sourcing Equipment (PSE) controller, capable of managing up to four PoE ports, making it an efficient solution for multi-port applications.
  • Integrated Power MOSFET: Each channel includes an integrated power MOSFET, streamlining the design process by reducing external component requirements.
  • Advanced Power Management: The IC features sophisticated power management capabilities, including programmable current limit, inrush current control, and fault protection mechanisms.
  • Auto Classification: The device supports automatic detection and classification of powered devices (PDs), ensuring proper power allocation and system safety.

Package and Temperature Range

The LTC4258CGW#TRPBF comes in a 36-lead SSOP package, offering a compact footprint for space-constrained applications. It operates over a wide industrial temperature range, making it suitable for use in harsh environments.

Applications

  • Enterprise Networking Equipment
  • VoIP Phones and IP Cameras
  • Wireless Network Access Points
  • Industrial Automation Systems

In summary, the LTC4258CGW#TRPBF from Linear Technology provides a reliable and efficient solution for enabling PoE capabilities in a variety of networked devices. Its compliance with the IEEE 802.3af standard, along with its integrated features and robust design, make it an ideal choice for developers looking to enhance their networking products with PoE functionality.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2872 $50.2976
20+ $5.1588 $103.1760
31+ $4.9976 $154.9256
42+ $4.8363 $203.1246
54+ $4.6751 $252.4554
72+ $4.1915 $301.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess