EN
  • EN
  • DE

LTC4252CIMS-2#PBF

Part No LTC4252CIMS-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative Voltage 10-Pin MSOP Tube / IC CTLR HOT SWAP NEG VOLT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -48V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 900μA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Win Source Part Number 784016-LTC4252CIMS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4252C-2
Introduction Date January 30, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4252CIMS-2#PBF CAD Model

Description

Product Overview: LTC4252CIMS-2#PBF

The LTC4252CIMS-2#PBF from Linear Technology is a sophisticated negative voltage Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. Utilizing external N-channel MOSFETs, the controller provides power to the board without causing any disturbances to the backplane power rail.

Key Features

  • Integrated Charge Pump: The device features an onboard charge pump that eliminates the need for an external power supply to drive the gate of the N-channel MOSFETs, ensuring efficient operation and reduced component count.
  • Adjustable Overcurrent Protection: The LTC4252CIMS-2#PBF offers an adjustable overcurrent function with a circuit breaker that provides reliable protection for the system components.
  • Under-Voltage Lockout: An under-voltage lockout (UVLO) feature ensures that the Hot Swap operation only occurs when the supply voltage is within an acceptable range, preventing damage due to insufficient power.
  • Overvoltage Protection: The device also includes overvoltage protection to safeguard the load from transient voltage spikes.
  • Compact MSOP Package: The LTC4252CIMS-2#PBF is available in a compact 10-lead MSOP package, which is suitable for space-constrained applications.

Applications

Designed for a wide range of applications, the LTC4252CIMS-2#PBF is ideal for use in:

  • Telecommunications Equipment
  • Network Servers and Routers
  • Industrial Systems
  • Datacom Infrastructure

Product Specifications

Parameter Value
Manufacturer Linear Technology
Part Number LTC4252CIMS-2#PBF
Package/Case 10-lead MSOP
Operating Temperature Range -40°C to +85°C

For designers and engineers looking for a reliable and robust Hot Swap controller for managing power distribution in negative voltage environments, the LTC4252CIMS-2#PBF offers an excellent balance of performance, protection features, and compactness.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess