EN
  • EN
  • DE

LTC4252CIMS-1#TRPBF

Part No LTC4252CIMS-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR -48V 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage (V) -48V
Temperature Range - Operating -40°C ~ 85°C
Current - Supply 900μA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Feature Pins DRAIN, OV, /PWRGD, SS, TIMER, UV
Part Number Series LTC4252
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811936-LTC4252CIMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4252CIMS-1#TRPBF CAD Model

Description

LTC4252CIMS-1#TRPBF - Negative Voltage Hot Swap Controller

The LTC4252CIMS-1#TRPBF is a sophisticated negative voltage hot swap controller from Linear Technology, designed to enable safe board insertion and removal from a live backplane. This compact and efficient controller is housed in an MSOP package, ensuring a minimal footprint on your PCB while delivering robust protection features for your sensitive electronic equipment.

This device operates over a wide voltage range, specifically tailored for systems that utilize a negative supply voltage. It allows a board to be safely inserted and removed from a live backplane by controlling the power to the board. This is achieved through an external N-channel MOSFET that manages the inrush current, preventing damage to connectors, components, and the power supply.

The LTC4252CIMS-1#TRPBF incorporates numerous features to enhance the safety and reliability of your system. These include overcurrent protection, automatic retry after fault, and a circuit breaker function. The overcurrent function is designed to protect against excessive power draw that could lead to overheating or damage, while the automatic retry feature allows the system to attempt a power-up sequence again after a fault condition has been cleared.

Additionally, the LTC4252CIMS-1#TRPBF is equipped with an under-voltage lockout (UVLO) feature that ensures the controller is operational only when the supply voltage is within an acceptable range, thus protecting the system from low voltage conditions that could cause erratic behavior. The device also has a charge pump onboard to drive the gate of the external N-channel MOSFET above the source voltage, ensuring reliable operation.

This hot swap controller is ideal for use in telecommunications, data communications, and other systems that require high-availability and the capability to service components without disrupting operation. With its advanced protection features and compact size, the LTC4252CIMS-1#TRPBF is an excellent choice for managing the power distribution in negative voltage environments.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8885 $51.9930
43+ $2.3700 $101.9100
66+ $2.2960 $151.5360
91+ $2.2219 $202.1929
117+ $2.1478 $251.2926
156+ $1.9257 $300.4092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess