EN
  • EN
  • DE

LTC4245IG#TRPBF

Part No LTC4245IG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 36-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Monitor
Number of Channels 4
Applications CompactPCI, PCIe, CompactTCA
Features I2C, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Supply Voltage - Operating 3.3V, 5V, ±12V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-SSOP
Feature Pins ALERT#, BD_SEL#, CFG, GPIO1, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER
Win Source Part Number 118744-LTC4245IG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4245IG#TRPBF CAD Model

Description

LTC4245IG#TRPBF - Hot Swap Controller from Linear Technology

The LTC4245IG#TRPBF is a versatile Hot Swap controller integrated circuit designed by Linear Technology, now part of Analog Devices, to ensure safe board insertion and removal from live backplanes. This compact and efficient controller is suitable for use in high-availability systems where maintaining power integrity and minimizing downtime is crucial.

This Hot Swap controller provides an integrated solution for managing the inrush current during plug-in, thus preventing glitches on the supply rail that can reset other board components. It features multiple channels, typically controlling the gate voltages of external N-channel MOSFETs to gently power up capacitors, avoiding sparks at the connector and preventing system voltage drops.

The LTC4245IG#TRPBF operates over a wide voltage range, accommodating systems with supply voltages from 2.9V to 15V. This makes it highly adaptable to various applications, including servers, RAID systems, and telecommunications equipment. The device also includes overcurrent protection, which is essential for preventing damage due to excessive current draw from faulty or malfunctioning load circuits.

Key features of the LTC4245IG#TRPBF include:

  • Independent control of three negative voltages and one positive voltage.
  • Adjustable current limits for precise control over the inrush current.
  • Programmable timer for controlling the fault timeout period.
  • Power good outputs for each channel, providing real-time feedback on the status of the supply rails.
  • High-quality, robust design with an operating temperature range from -40°C to 85°C, ensuring reliability in diverse environments.
  • Available in a compact 24-lead SSOP package, optimized for space-constrained applications.

The LTC4245IG#TRPBF also includes additional features such as overvoltage and undervoltage monitoring, which further safeguard the system against power supply anomalies. Its I²C-compatible interface allows for digital monitoring of voltages, currents, and fault status, enabling sophisticated system diagnostics and control.

In summary, the LTC4245IG#TRPBF by Linear Technology is a sophisticated, multi-channel Hot Swap controller that offers comprehensive protection features, versatile voltage range compatibility, and digital monitoring capabilities, making it an ideal choice for managing power distribution in high-performance computing and networking systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
STMicroelectronics
DISCRETE
Lowest to $8.7314
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess