EN
  • EN
  • DE

LTC4224CDDB-1#TRPBF

Part No LTC4224CDDB-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP DUAL 10-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 2
Applications General Purpose
Features Fault Timeout, Latched Fault, UVLO
Programmable Features Current Limit, Slew Rate
Supply Voltage - Operating 1 V to 6 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.4mA
Mounting SMD (SMT)
Case / Package 10-DFN (3x2)
Feature Pins /FAULT, /ON1, /ON2
Win Source Part Number 140287-LTC4224CDDB-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4224CDDB-1#TRPBF CAD Model

Description

The LTC4224CDDB-1#TRPBF is a compact, low voltage Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. Manufactured by Linear Technology, now part of Analog Devices, this controller provides an integrated solution designed to minimize the stress on the electronic components during power-up or power-down, enhancing system reliability and longevity.

Key Features

  • Wide Operating Voltage Range: The device supports a voltage range from 2.9V to 18V, making it versatile for various low voltage applications.
  • Adjustable Current Limit: The LTC4224CDDB-1#TRPBF offers an adjustable overcurrent limit, which allows designers to tailor the current protection to match specific circuit requirements.
  • Fast Overcurrent Protection: The device features a quick response to overcurrent events, protecting the circuit by limiting the fault current in a timely manner.
  • Power Good Output: This feature provides a status indication, which can be used to enable a downstream converter, ensuring that the system powers up correctly.
  • Low Quiescent Current: The controller has a low quiescent current that helps to maintain energy efficiency, especially important in battery-powered or energy-sensitive applications.
  • Compact Package: The LTC4224CDDB-1#TRPBF comes in a 10-lead DFN (3mm x 3mm) package, which is suitable for space-constrained applications.

Applications

The LTC4224CDDB-1#TRPBF is ideal for a range of applications that require safe insertion and removal of electronic components. These include:

  • RAID Systems
  • Servers
  • Network Routers and Switches
  • Industrial Systems
  • Telecommunications Equipment

Product Summary

The LTC4224CDDB-1#TRPBF is a sophisticated Hot Swap controller that delivers robust protection for sensitive electronic systems. Its adjustable current limit and fast overcurrent protection features ensure that devices are safeguarded against a variety of fault conditions. The power good output and low quiescent current contribute to efficient power management and system stability, making it an excellent choice for designers looking to improve the reliability and performance of their systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1827 $61.8270
23+ $5.0728 $116.6744
36+ $4.9145 $176.9220
49+ $4.7563 $233.0587
63+ $4.5981 $289.6803
85+ $4.1222 $350.3870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess