EN
  • EN
  • DE

LTC4223CDHD-2#PBF

Part No LTC4223CDHD-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP DUAL 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Auto Retry, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 2.7 V to 14 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 800μA
Mounting SMD (SMT)
Case / Package 16-DFN (5x4)
Feature Pins 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Win Source Part Number 1063412-LTC4223CDHD-2#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4223CDHD-2#PBF CAD Model

Description

Product Overview: LTC4223CDHD-2#PBF

The LTC4223CDHD-2#PBF is a sophisticated dual Hot Swap™ controller designed by Linear Technology to enable safe board insertion and removal from live backplanes. It is a highly integrated solution that provides power management and protection for systems with dual supplies. This component is specifically engineered to protect low power boards and is housed in a compact 16-lead DFN package, which is ideal for space-constrained applications.

Key Features

  • Independent Control: It features two independent channels, each capable of controlling an n-channel MOSFET for power supply ranging from 2.9V to 15V. This allows for the management of two separate power rails within a single device.
  • Adjustable Current Limit: The LTC4223CDHD-2#PBF provides an adjustable overcurrent limit, which can be set by a single external resistor per channel, ensuring that the power supply operates within safe current boundaries.
  • Fast Overcurrent Fault Response: With a fast response time to overcurrent faults, this device helps to prevent damage to the electronic components by quickly disconnecting the faulty load from the power supply.
  • Power Good Outputs: Each channel has a power good output that indicates when the output voltage is within the acceptable range, providing a reliable status indication for system monitoring.
  • Under-Voltage and Over-Voltage Protection: The controller includes under-voltage and over-voltage lockout features that ensure the power rails are within the specified voltage range for safe operation.

Applications

The LTC4223CDHD-2#PBF is versatile and can be used in a variety of applications, including:

  • RAID Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Redundant Power Supplies

Quality and Reliability

Linear Technology's LTC4223CDHD-2#PBF is manufactured to meet high-quality standards, ensuring reliability and performance in critical applications. It is RoHS compliant and is designed to withstand harsh industrial environments, making it a trusted choice for system designers looking for robust power management solutions.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to €4.3147
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to €3.9937
Analog Devices Inc.
6A HOTSWAP
Lowest to €13.3124
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to €3.9937
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1736
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.3424
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.9016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.7809
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7335
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3850
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.9991
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.9123
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8853
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.8036
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.4777
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3470
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.4338
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8685
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess