EN
  • EN
  • DE

LTC4223CDHD-1#TRPBF

Part No LTC4223CDHD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 6V/14V N-Channel Positive Low Voltage 16-Pin DFN EP T/R / IC CNTRLR HOT SWAP DUAL 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) Both
Applications ATCA, MicroTCA
Features Latched Fault, Thermal Limit, UVLO
Programmable Features Current Limit, Fault Timeout
Operating Supply Voltage 2.7 V ~ 14 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 800μA
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x4)
Feature Pins 12IMON, 12ON, /12PGOOD, AUXON, /AUXPGOOD, /EN, /FAULT, TIMER
Win Source Part Number 783949-LTC4223CDHD-1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4223-1
Introduction Date August 13, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4223CDHD-1#TRPBF CAD Model

Description

The LTC4223CDHD-1#TRPBF from Linear Technology is a high-performance, dual Hot Swap controller designed to enable safe board insertion and removal from a live backplane. This sophisticated component is housed in a compact, 16-lead DFN package, making it ideal for space-constrained applications.

Key Features:

  • Integrated Dual Channel: The LTC4223CDHD-1#TRPBF provides two independent Hot Swap channels, allowing for the management of two power supply rails simultaneously.
  • Wide Operating Voltage Range: This device supports an operating voltage range from 2.9V to 29V, catering to a broad spectrum of applications and ensuring versatility in system design.
  • Adjustable Overcurrent Protection: Users can set the overcurrent trip level via an external resistor, providing flexibility to accommodate various load requirements.
  • Fast Response to Fault Conditions: The LTC4223CDHD-1#TRPBF is engineered to react quickly to overcurrent, overvoltage, and undervoltage conditions, ensuring the protection of both the motherboard and the cards being inserted.
  • Power Good Outputs: Each channel has a Power Good output that can be used to enable a downstream converter, ensuring that the load is only powered when safe operating conditions are met.
  • Compact Package: The device is available in a 16-lead 5mm × 3mm DFN package, which is suitable for high-density board designs.

Applications:

The LTC4223CDHD-1#TRPBF is ideal for a range of applications that require reliable power management and distribution, including:

  • Servers and Storage Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Industrial Systems

Product Summary:

The LTC4223CDHD-1#TRPBF by Linear Technology stands out as an essential component for power management in complex electronic systems. Its dual-channel operation, comprehensive protection features, and compact form factor make it an excellent choice for designers looking to enhance system reliability and maintainability.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess