EN
  • EN
  • DE

LTC4082EDDPBF

Part No LTC4082EDDPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072484-LTC4082EDDPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4082EDDPBF CAD Model

Description

Linear Technology LTC4082EDDPBF: Advanced Battery Charger and PowerPath Manager

The LTC4082EDDPBF is a sophisticated battery charging and power management integrated circuit designed by Linear Technology, a brand within Analog Devices. This high-performance product is tailored for single-cell lithium-ion or lithium-polymer batteries, making it an ideal choice for portable electronic devices that demand efficient and reliable battery charging solutions.

Key Features:

  • Advanced PowerPath Management: The LTC4082EDDPBF ensures seamless power distribution between the battery, the system load, and the input source. It automatically prioritizes system load over battery charging to maintain consistent operation of the device.
  • Programmable Charge Current: Users can set the charge current up to 2A according to the requirements of the specific battery, ensuring optimal charging efficiency and battery health.
  • Integrated Thermal Regulation: This feature helps prevent overheating by automatically reducing charge current during high temperature conditions, thereby protecting both the charger and the battery.
  • High-Efficiency Operation: The LTC4082EDDPBF operates with high efficiency, which minimizes power loss during charging and extends battery life.
  • Charge Status Indicators: The device includes status pins that provide real-time feedback on the charging process, which can be used to drive external LEDs for visual charge status indication.

Applications:

  • Portable medical devices
  • Handheld instruments
  • USB-powered gadgets
  • Personal communication devices
  • Backup battery systems

The LTC4082EDDPBF is housed in a compact DFN package, making it suitable for space-constrained applications. Its precision charge voltage accuracy ensures the longevity and reliability of the battery, while its wide input voltage range offers versatility in various power environments.

Overall, the LTC4082EDDPBF from Linear Technology is a robust solution for modern electronic devices that require advanced charging capabilities and efficient power management. Its combination of features ensures that devices remain operational for longer periods while maintaining battery integrity and performance.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess